- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Case Code - in | Case Code - mm | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Schedule B | Packaging | Series | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1636400R000D9W Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.5 % | 2 | - | - | 0.2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y162510K0000Q24W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.02 % | 2 | - | - | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y14555K00000T9W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | - | 2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y1746133R000A4R Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.05 % | 2 | - | - | 0.2 ppm/°C | 133 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y112120K9560T9R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | - | 2 ppm/°C | 20.956 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y162510K0000B9R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | - | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | 1.57 mm | - | - | Not | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | No | ||
![]() Y11722K49900F0R Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 1 % | 2 | - | - | 2 ppm/°C | 2.499 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y145524K0000A0W Vishay Precision Group | 41 |
| - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y145524K0000A0W | VSM1506 | - | - | - | , | Obsolete | 5.72 | Non-Compliant | - | - | - | 0.05 % | 2 | - | EAR99 | 2 ppm/°C | 24 kΩ | 150 °C | -55 °C | Metal Foil | - | Fixed Resistors | - | 200 mW | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y1625694R000B0W Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.1 % | 2 | - | - | 0.2 ppm/°C | 694 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11723K01000B0W Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.1 % | 2 | - | - | 2 ppm/°C | 3.01 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1121200R000T9L Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.01 % | 2 | - | - | 2 ppm/°C | 200 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y11722K65860Q0R Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | 8533210045 | Tape & Reel (TR) | - | 0.02 % | 2 | - | - | 2 ppm/°C | 2.6586 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | 2012 | 0805 | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1169200R000T0L Vishay Precision Group | 15 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.01 % | 2 | - | - | 2 ppm/°C | 200 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y162828K5000Q0W Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.02 % | 2 | - | - | 0.2 ppm/°C | 28.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y14880R09670D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.5 % | 4 | - | - | 15 ppm/°C | 96.7 mΩ | 170 °C | -65 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y14880R01000D0R Vishay Precision Group | 49 |
| - | - | 3637 | 9194 | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | CSM | 0.5 % | - | 4 Terminal | - | 15 PPM / C | 10 mOhms | - | - | - | Current Sense | Resistors | 3 W | - | Metal Foil | - | - | - | - | SMD/SMT | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | 0.635 mm | 9.144 mm | 9.398 mm | - | ||
![]() Y162459R0000A9R Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | 2 | - | - | 0.2 ppm/°C | 59 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y17452K00000T0L Vishay Precision Group | 40 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.01 % | 2 | - | - | 0.2 ppm/°C | 2 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16363K00000A9R Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.05 % | 2 | - | - | 0.2 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | 1608 | 0603 | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y162710K0000D9W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.5 % | 2 | - | - | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - |