- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Lead Free Status / RoHS Status | Mounting Styles | MSL | RoHS | Schedule B | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Technology | Frequency | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Output Voltage | Output Type | Failure Rate | Contact Style | Note | Resolution | Product Type | Mounting Angle | Features | Enclosure Type | Input Voltage | IP Rating | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y21232R00000Q0R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | Tape & Reel (TR) | - | - | 0.02 % | - | 4 | 0.2 ppm/°C | 2 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | - | 15.621 mm | 10.16 mm | - | ||
![]() Y17458K56000Q2R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | 8.56 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16241K03510T9R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16362K50000T0R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162730K0000B0W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 30 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | ||
![]() Y14962K49000Q0R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y11725K68280Q0R Vishay Precision Group | 26 |
| - | - | 0805 (2012 Metric) | 0805 | - | Contains lead / RoHS non-compliant | - | - | Yes | - | - | -55°C ~ 150°C | Tape & Reel (TR) | VSM | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.02% | 1 (Unlimited) | 2 | ±2ppm/°C | 5.6828 kOhms | - | - | Metal Foil | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | - | 0.025 (0.64mm) | - | - | - | ||
![]() Y11721K00000Q0R Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | 8533210045/8533210045/8533210045/8533210045/8533210045 | - | - | Tape & Reel (TR) | - | - | 0.02 % | - | 2 | 2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | 2012 | 0805 | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y14870R03300D9R Vishay Precision Group | 26 |
| - | - | - | - | - | - | PCB Mount | - | Yes | - | - | - | - | - | - | 0.5 % | - | 4 | 15 ppm/°C | 33 mΩ | 170 °C | -65 °C | Metal Foil | Current Sense | - | - | - | Resistors | - | 1 W | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | Moisture Resistant | - | - | - | 889 µm | - | 6.35 mm | 3.175 mm | - | ||
![]() Y162747K0000B9W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 47 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1636266R000T9W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | n/a | Yes | - | - | 0...+70°C | - | n/a | - | 0.01 % | - | 2 | 0.2 ppm/°C | 266 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 1.6002 mm | 812.8 µm | - | ||
![]() Y162512K5000Q24R Vishay Precision Group | 26 |
| - | SMD | - | - | - | - | - | n/a | Yes | - | - | -40...+85°C | Tape & Reel (TR) | LTM | - | 0.02 % | - | 2 | 0.2 ppm/°C | 12.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | 1250kHz | - | - | - | - | 0,8V...+5,5V | Adjustable | - | - | - | - | - | - | Moisture Resistant | - | 2,375V...+5,5V | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11211K40000B9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | Cable | - | Yes | - | - | - | Bulk | AMPLIMITE HDP-20 | - | 0.1 % | - | 2 | 2 ppm/°C | 1.4 kΩ | 175 °C | -55 °C | Metal Foil | - | 2 | Male | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | Moisture Resistant | - | - | - | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1625909R000T9W Vishay Precision Group | 9 |
| - | - | - | - | AL | - | - | - | Yes | - | - | - | - | 1455 | - | 0.01 % | - | 2 | 0.2 ppm/°C | 909 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Metal end Panels | - | - | - | Moisture Resistant | Multipurpose | - | - | 635 µm | - | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11721K69000T9R Vishay Precision Group | 9 |
| - | SMD | - | - | - | - | - | 1 | Yes | - | - | - | Tape & Reel (TR) | LTC26xx | - | 0.01 % | - | 2 | 2 ppm/°C | 1.69 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | 10bit | - | - | Moisture Resistant | - | - | - | 635 µm | - | 2.032 mm | 1.27 mm | - | ||
![]() Y40478K20000F0W Vishay Precision Group | 10 |
| - | - | - | - | - | - | - | - | Compliant | - | 100 V | - | - | - | - | 0.1 % | - | 2 | 25 ppm/°C | 24.9 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 100 mW | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 650 µm | - | 3.81 mm | 1.27 mm | - | ||
![]() Y1624133R000Q9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | 133 Ω | 150 °C | -55 °C | Metal Foil | - | - | Male | - | - | - | 200 mW | - | - | MIL-C-5015 | - | 2012 | 0805 | - | - | - | Socket | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 2.032 mm | 1.27 mm | No | ||
![]() Y17461K62000Q4R Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.02 % | - | 2 | 0.2 ppm/°C | 1.62 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | ||
![]() Y16362K74000T9R Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.01 % | - | 2 | 0.2 ppm/°C | 2.74 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 1.6002 mm | 812.8 µm | - | ||
![]() Y162818K0000B9W Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | 0.1 % | - | 2 | 0.2 ppm/°C | 18 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | - | 6.3246 mm | 3.2258 mm | - |