- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Packing Method | Max Power Dissipation | Technology | Ingress Protection | Depth | Construction | Style | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Lead Spacing | Size Code | Rated Temperature | Lead Style | 1st Connector | 2nd Connector | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y145511K4199T9W Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Free Hanging (In-Line) | - | Female | - | Female | - | 1.32mm OD Coaxial Cable | - | - | - | - | - | Hirose Electric Co Ltd | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | U.FL | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 11.4199 kΩ | - | 150 °C | -55 °C | Metal Foil | Black | - | - | - | - | - | - | 200 mW | - | - | - | - | U.FL (UMCC) to U.FL (UMCC) | - | - | - | - | - | - | - | - | - | - | - | - | U.FL (UMCC) Plug, Right Angle | U.FL (UMCC) Plug, Right Angle | - | 635 µm | - | 8.661 (220.00mm) | 1.5748 mm | - | - | ||
![]() Y1169205R000T0R Vishay Precision Group | 29 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | 074600 | - | - | VISHAY PRECISION GROUP INC | Vishay Precision Group Inc | Y1169205R000T0R | - | Molex | 175 °C | -55 °C | - | Bulk | SMT, 2917 | 2.79 mm | 7.29 mm | RECTANGULAR PACKAGE | SMT | 4.32 mm | Active | Active | 5.4 | - | No | - | - | - | * | - | 0.01% | e0 | - | - | - | 2 ppm/°C | 205 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | HIGH PRECISION, NON INDUCTIVE | - | - | FIXED RESISTOR | TR | - | METAL FOIL | - | - | Rectangular | - | FIXED RESISTOR | compliant | - | MIL-PRF-55182 | - | 0.3 W | - | 180 V | - | 2917 | 125 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162770K0000T0W Vishay Precision Group | 12 |
| - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | 092001 | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y162770K0000T0W | VSMP | Molex | 150 °C | -55 °C | - | Bulk | , 2010 | - | - | RECTANGULAR PACKAGE | - | - | Active | Active | 5.79 | - | No | - | - | - | * | - | 0.01% | e0 | No | - | EAR99 | .2 ppm/°C | 70000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | ULTRA HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | - | - | WAFFLE PACK | - | METAL FOIL | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | 0.5 W | - | 187 V | - | 2010 | 70 °C | - | - | - | - | - | - | - | - | - | - | ||
![]() Y174611K8024B9L Vishay Precision Group | 29 |
| - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Compliant | - | 50V | -55°C ~ 125°C | - | FLEXITERM® | 0.180 L x 0.126 W (4.57mm x 3.20mm) | ±10% | - | - | 2 | - | X7R | 11.8024 kΩ | - | 175 °C | -55 °C | Metal Foil | - | Boardflex Sensitive | - | - | 0.22 µF | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination | 3.0988 mm | - | 7.2898 mm | 4.318 mm | 0.040 (1.02mm) | - | ||
![]() Y174527R0000Q9L Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1169350R000T0R Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | Panel Mount | Panel Mount | Bulkhead - Front Side Nut | Female | Bulkhead - Front Side Nut | Female | Q-0402P0 | RG-174 | 4 GHz | - | - | - | - | Amphenol Custom Cable | - | - | 50 Ohms | Bag | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | BNC to SMA | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMA Jack, Right Angle | Shielded | - | - | 59.1 (1.5m) 4.9 | - | - | - | ||
![]() Y08500R05000G0R Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 2 % | - | - | 4 | - | 2 ppm/°C | 50 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | - | Moisture Resistant | 1.016 mm | - | 4.064 mm | 6.35 mm | - | - | ||
![]() Y162737K5000B9W Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 37.5 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 5.0292 mm | 2.4638 mm | - | - | ||
![]() Y116920K0000A0L Vishay Precision Group | 15 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | - | 0.05 % | - | - | 2 | - | 2 ppm/°C | 20 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y163240K0000T0R Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 40 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 5.08 mm | 2.54 mm | - | - | ||
![]() Y16247K20000T9R Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 7.2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | ||
![]() Y116949K9000T0R Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 49.9 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 400 mW | - | - | 4.32 mm | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | - | 7.2898 mm | 4.318 mm | - | - | ||
![]() Y1121181R020T13R Vishay Precision Group | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 181.02 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | - | 5.9944 mm | 3.2004 mm | - | - | ||
![]() Y1623220R000T0R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 220 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | - | 15.621 mm | 10.16 mm | - | - | ||
![]() Y16264K08935B9R Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 4.08935 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 3.81 mm | 1.5748 mm | - | - | ||
![]() Y40225K90000B9W Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 5.9 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | - | 2.032 mm | 1.27 mm | - | - | ||
![]() Y14880R14000F0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 % | - | - | 4 | - | 15 ppm/°C | 140 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | - | 9.144 mm | 9.398 mm | - | - | ||
![]() Y14880R15000D0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.5 % | - | - | 4 | - | 15 ppm/°C | 150 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | - | 9.144 mm | 9.398 mm | - | - | ||
![]() Y1623520R000B0L Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 520 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | - | 15.621 mm | 10.16 mm | - | - | ||
![]() Y08500R08000F9W Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 1 % | - | - | 4 | - | 2 ppm/°C | 80 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 6440 | - | 2516 | - | - | - | - | - | - | - | Moisture Resistant | 1.016 mm | - | 4.064 mm | 6.35 mm | - | - |