- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y40131K00000Q9W Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.02 % | - | - | 2 | - | 2.5 ppm/°C | 1 kΩ | - | 200 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | 1608 | - | 0603 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y11722K00000B0R Vishay Precision Group | 24 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y112111K0000T0L Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 11 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y163225K0000T0W Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 25 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 400 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y14880R00250D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.5 % | - | - | 4 | - | 25 ppm/°C | 2.5 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y16313K00000T0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 3 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y00071K50000V0L Vishay Precision Group | 8 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y00071K50000V0L | S | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | Active | 5 | - | No | - | S | 0.005% | e0 | No | - | EAR99 | 2 ppm/°C | 1500 Ω | Tin/Lead (Sn/Pb) | - | - | - | HIGH PRECISION, NON-INDUCTIVE | FIXED RESISTOR | BULK | - | METAL FOIL | Rectangular | FIXED RESISTOR | unknown | - | 0.3 W | - | 25.4 mm | 300 V | 3.81 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | ||
![]() Y1628110R000Q9R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 110 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y17451K00000B0R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 1 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y11212K00000T0L Vishay Precision Group | 8 |
| - | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y11212K00000T0L | SMR1D | 175 °C | -55 °C | , 2413 | - | - | RECTANGULAR PACKAGE | - | - | Transferred | 5.57 | - | No | - | - | 0.01% | e0 | No | - | EAR99 | 2 ppm/°C | 2000 Ω | Tin/Lead (Sn/Pb) | - | - | - | HIGH PRECISION, NON INDUCTIVE | Fixed Resistors | BULK | - | METAL FOIL | - | FIXED RESISTOR | unknown | - | 0.125 W | - | - | 73 V | - | - | 2413 | 125 °C | - | - | - | - | - | ||
![]() Y162825R2000B0R Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 25.2 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y4023715R000T9W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 715 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1455640R000B0W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y40245K00000B0W Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 5 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y161120R0000F0R Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | - | 2 ppm/°C | 20 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16333K91000T0W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 3.91 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | - | ||
![]() Y40141K00000T9W Vishay Precision Group | 92 |
| - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | - | - | 2 | - | 2.5 ppm/°C | 1 kΩ | - | 200 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y0793410R000B0L Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y112120K0000B0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | 20 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1623100R000Q9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - |