- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14880R00400D0R Vishay Precision Group | 27 |
| - | Vishay Precision Group Foil Resistors | 3637 (Reversed) | 9194 (Reversed) | 25 | Vishay Precision Group | + 170 C | - 65 C | PCB Mount | N | Bulk Metal | 0.010229 oz | MouseReel | CSM | 0.5 % | - | 4 Terminal | 15 PPM / C | - | 4 mOhms | - | - | - | Current Sense | Resistors | 3 W | - | Metal Foil | SMD/SMT | - | - | Current Sense Resistors | High Precision Current Sensing Resistor | - | Current Sense Resistors - SMD | 0.635 mm | 9.144 mm | 9.4 mm | ||
![]() Y1455835R000A0R Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.05 % | 2 | - | 2 ppm/°C | - | 835 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y14880R05000B0R Vishay Precision Group | 254 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162810R0000D9W Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14750R20000B0R Vishay Precision Group | 18 |
| - | Vishay Precision Group Foil Resistors | 3637 (Reversed) | 9194 (Reversed) | 100 | Vishay Precision Group | + 170 C | - 65 C | PCB Mount | Details | - | 0.010179 oz | Reel | CSM3637F | 0.1 % | - | 2 Terminal | 10 PPM / C | High Precision, Current Sensing, Power Surface Mount Resistor | 200 mOhms | - | - | - | Current Sense | Resistors | - | - | Metal Foil | SMD/SMT | - | - | Current Sense Resistors | Current Sence Resistor | - | Current Sense Resistors - SMD | 1.016 mm | 9.271 mm | 9.525 mm | ||
![]() Y16241K25000T0R Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1626909R000A0W Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y174630R0000B5R Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y112115K0000B0R Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 2 ppm/°C | - | 15 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y162754R3300A9W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 54.33 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y145518K0000B0W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 18 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y112111K0000A9R Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Tape & Reel (TR) | - | 0.05 % | 2 | - | 2 ppm/°C | - | 11 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 160 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y1746100R000B9R Vishay Precision Group | 21 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 100 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y17451K00000Q9R Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y174550R0000T0R Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 50 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y402722K0000F0R Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | - | 22 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y1746100R000F9L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | - | 100 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y14554K99000T0W Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1611100R000Q9W Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.02 % | 2 | - | 2 ppm/°C | - | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y407210R0000F9W Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 2 | - | 0.2 ppm/°C | - | 10 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.0066 mm | 1.2446 mm |