- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Luminous Flux | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1172299R700A9R Vishay Precision Group | 7 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | 2 ppm/°C | 299.7 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y174624K9000Q4R Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 24.9 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y1628214R000Q9R Vishay Precision Group | 7 |
| - | - | - | Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 214 Ω | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y11722K00000B0W Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | - | 0.1 % | 2 | 2 ppm/°C | 2 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y162610K0000T9R Vishay Precision Group | 7 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y162733K2000B9W Vishay Precision Group | 37 |
| - | - | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 33.2 kΩ | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y162550R0000A0W Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y161110R0000C9W Vishay Precision Group | 7 |
| - | - | - | Compliant | - | 0.25 % | 2 | 2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | 5025 | 2010 | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y14880R05000D9W Vishay Precision Group | 7 |
| - | - | - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 50 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y11691K00000A9L Vishay Precision Group | 7 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y162475R0000F9R Vishay Precision Group | 21 |
| - | - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 75 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1633180R000Q0W Vishay Precision Group | 39 |
| - | - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 180 Ω | 150 °C | -55 °C | Metal Foil | 600 mW | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | - | ||
![]() Y112114K0000T0R Vishay Precision Group | 39 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 14 kΩ | 175 °C | -55 °C | Metal Foil | 160 mW | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16362K35000Q9W Vishay Precision Group | 11 |
| - | - | - | Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 2.35 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y162513K0000B0W Vishay Precision Group | 41 |
| - | Production (Last Updated: 2 years ago) | - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 13 kΩ | 150 °C | -55 °C | Metal Foil | 117 W | - | - | 9 klm | Moisture Resistant | 635 µm | 27.35 mm | 27.35 mm | - | ||
![]() Y14880R03500D5R Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | - | 0.5 % | 4 | 15 ppm/°C | 35 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y16254K99000T0W Vishay Precision Group | 21 |
| - | - | - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y162750K0000F9W Vishay Precision Group | 21 |
| - | - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 50 kΩ | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y14554K00000T9W Vishay Precision Group | 39 |
| - | - | - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 4 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y117220R0000C9R Vishay Precision Group | 21 |
| - | - | Copper, Tin | Non-Compliant | Tape & Reel (TR) | 0.25 % | 2 | 2 ppm/°C | 20 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No |