- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Packaging | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Resistor Type | Reach Compliance Code | Case Code (Metric) | Case Code (Imperial) | Product Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y163239K1500T9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 39.15 kΩ | 150 °C | -55 °C | Metal Foil | - | 400 mW | - | - | - | 5025 | 2010 | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | ||
![]() Y112110K0990T9R Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 2 ppm/°C | 10.099 kΩ | 175 °C | -55 °C | Metal Foil | - | 160 mW | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y0006V0001FV0L Vishay Precision Group | 8 |
| - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y0006V0001FV0L | 300144 | - | , | Obsolete | 5.71 | - | - | - | - | EAR99 | - | - | - | - | - | Array/Network Resistors | - | - | ARRAY/NETWORK RESISTOR | unknown | - | - | - | - | - | - | - | ||
![]() Y14880R10000D0W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | Compliant | - | 0.5 % | 4 | - | 15 ppm/°C | 100 mΩ | 170 °C | -65 °C | Metal Foil | - | 2 W | - | - | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y1624789R400T9W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 789.4 Ω | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y16262K21000Q0R Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.02 % | 2 | - | 0.2 ppm/°C | 2.21 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y16363K16000T9R Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 3.16 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | 1608 | 0603 | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y11722K49900F0R Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | Tape & Reel (TR) | 1 % | 2 | - | 2 ppm/°C | 2.499 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y4018500R000F9W Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | Compliant | - | 1 % | 2 | - | 2.5 ppm/°C | 500 Ω | 200 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y16291K52000T0W Vishay Precision Group | 8 |
| - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y16291K52000T0W | VFCP0805(ZFOIL) | - | , | Obsolete | 5.82 | - | - | - | - | EAR99 | - | - | - | - | - | Fixed Resistors | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | ||
![]() Y116969R0000Q0L Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | Bulk | 0.02 % | 2 | - | 2 ppm/°C | 69 Ω | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y145530K0000T0W Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | 0.01 % | 2 | - | 2 ppm/°C | 30 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y16363K33330F9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 1 % | 2 | - | 0.2 ppm/°C | 3.3333 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y112120K0000F9R Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 1 % | 2 | - | 2 ppm/°C | 20 kΩ | 175 °C | -55 °C | Metal Foil | - | 160 mW | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y40275R00000F9W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | 1 % | 2 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y1625249R000B0R Vishay Precision Group | 19 |
| - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() Y1631400R000T9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y14555K00000T9W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | Compliant | - | 0.01 % | 2 | - | 2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1636400R000D9W Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | Compliant | - | 0.5 % | 2 | - | 0.2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y14870R05000D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 0.5 % | 4 | - | 15 ppm/°C | 50 mΩ | 170 °C | -65 °C | Metal Foil | - | 1 W | - | - | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm |