- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16285R00000D0W Vishay Precision Group | 37 |
| - | - | Vishay Precision Group Foil Resistors | 2512 | 6332 | 1 | Vishay Precision Group | + 125 C | - 55 C | - | PCB Mount | - | N | Z-Foil | 0.001429 oz | 220 V | Waffle | VSMP | 0.5 % | - | - | 0.2 PPM / C | Ultra High Precision Foil Wraparound Resistor | 5 Ohms | - | - | - | - | Resistors | 750 mW (3/4 W) | - | Metal Foil | SMD/SMT | Metal Foil Resistors | - | High Precision Metal Foil Resistors | - | Metal Foil Resistors - SMD | - | - | - | - | ||
![]() Y14880R00500F9R Vishay Precision Group | 21 |
| - | - | Vishay Precision Group Foil Resistors | 3637 (Reversed) | 9194 (Reversed) | 500 | Vishay Precision Group | + 170 C | - 65 C | - | PCB Mount | CSM36370R0050FST | Details | Bulk Metal | 0.010229 oz | - | MouseReel | CSM | 1 % | - | 4 Terminal | 15 PPM / C | Metal Strip Resistor | 5 mOhms | - | - | - | Current Sense | Resistors | 3 W | - | Metal Foil | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | 0.635 mm | 9.144 mm | 9.4 mm | - | ||
![]() Y40211K00000T0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y16255K00000B0R Vishay Precision Group | 30 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | No | ||
![]() Y406531R6000F0R Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | 2 | - | 2.5 ppm/°C | - | 31.6 Ω | 225 °C | -55 °C | Metal Foil | - | - | - | 800 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1630240R000B9W Vishay Precision Group | 46 |
| - | - | Vishay Precision Group Foil Resistors | - | - | 1 | Vishay Precision Group | - | - | - | PCB Mount | - | Details | - | - | - | Bulk | VFCP | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | Metal Foil Resistors | - | - | - | Metal Foil Resistors - SMD | - | - | - | - | ||
![]() Y14557K32000T0R Vishay Precision Group | 6 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 7.32 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y162511K5000A0W Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | - | 0.2 ppm/°C | - | 11.5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y16251K00000B0R Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y16365K00000B9W Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 100 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y162844K2000Q0W Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 44.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y1121499R000T0R Vishay Precision Group | In Stock | - | - | - | Vishay Precision Group Foil Resistors | 2412 | 6032 | 1000 | Vishay Precision Group | + 125 C | - 55 C | Yes | PCB Mount | - | N | - | 0.005291 oz | 73 V | - | SMR1D | 0.01 % | - | - | 2 PPM / C | - | 499 Ohms | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Foil | SMD/SMT | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - SMD | 2.49 mm | 5.99 mm | 3.2 mm | - | ||
![]() Y14870R00800B0R Vishay Precision Group | In Stock | - | - | - | - | 2512 | 6332 | - | - | + 125 C | - 55 C | - | PCB Mount | - | - | - | - | - | - | CSM | 0.1 % | - | 4 Terminal | 15 PPM / C | - | 8 mOhms | - | - | - | Current Sense | Resistors | 1 W | - | Metal Foil | SMD/SMT | Current Sense Resistors | - | Metal Element Current Sensing Resistors | - | - | 0.635 mm | 6.35 mm | 3.175 mm | - | ||
![]() Y11211K21000T9R Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | - | 2 ppm/°C | - | 1.21 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y162520K0000Q0R Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 20 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y17451K00000Q0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.02 % | 2 | - | 0.2 ppm/°C | - | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y1624564R550T9W Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 564.55 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 200 mW | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y1746160R000T9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 160 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y0793212R0300T9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00621K25000B9L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |