- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162519K6000B9W Vishay Precision Group | 21 |
| - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 19.6 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y162711K9900T0W Vishay Precision Group | 13 |
| - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 11.99 kΩ | 150 °C | -55 °C | Metal Foil | 500 mW | 5025 | 2010 | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y16365K00000A0W Vishay Precision Group | 13 |
| - | Non-Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | 1608 | 0603 | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y14880R01000D9W Vishay Precision Group | 13 |
| - | Compliant | - | 0.5 % | 4 | 15 ppm/°C | 10 mΩ | 170 °C | -65 °C | Metal Foil | 3 W | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y149618K0000T0R Vishay Precision Group | 13 |
| - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 18 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y08500R05000F9W Vishay Precision Group | 209 |
| - | Compliant | - | 1 % | 4 | 2 ppm/°C | 50 mΩ | 150 °C | -55 °C | Metal Foil | 500 mW | 6440 | 2516 | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y11723K28000C9W Vishay Precision Group | 13 |
| - | Compliant | - | 0.25 % | 2 | 2 ppm/°C | 3.28 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1624130R000Q9R Vishay Precision Group | 6 |
| - | Compliant | Tape & Reel (TR) | 0.02 % | 2 | 0.2 ppm/°C | 130 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | 2012 | 0805 | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y402783K3333T0R Vishay Precision Group | 13 |
| - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | 0.2 ppm/°C | 83.3333 kΩ | 150 °C | -55 °C | Metal Foil | 750 mW | 6432 | 2512 | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y1746400R000F9L Vishay Precision Group | 21 |
| - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 400 Ω | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y112123K6840B0L Vishay Precision Group | 21 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 23.684 kΩ | 175 °C | -55 °C | Metal Foil | 160 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y1624125R000Q0W Vishay Precision Group | 21 |
| - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 125 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y212310R0000B0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.1 % | 4 | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 8 W | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | ||
![]() Y40652K71413Q0W Vishay Precision Group | 34 |
| - | Compliant | - | 0.02 % | 2 | 2.5 ppm/°C | 2.71413 kΩ | 225 °C | -55 °C | Metal Foil | 800 mW | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162841K7000B15R Vishay Precision Group | 34 |
| - | Non-Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 41.7 kΩ | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y212310R0000B9L Vishay Precision Group | 23 |
| - | Compliant | Bulk | 0.1 % | 4 | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 8 W | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | ||
![]() Y16324K99000B0W Vishay Precision Group | 23 |
| - | Non-Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | 400 mW | 5025 | 2010 | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | ||
![]() Y40281R00000T0I Vishay Precision Group | 2745 |
| - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1625400R000B9W Vishay Precision Group | 23 |
| - | Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 400 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y112122K6000T0L Vishay Precision Group | 34 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 22.6 kΩ | 175 °C | -55 °C | Metal Foil | 160 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm |