- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Styles | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Case Code (Metric) | Case Code (Imperial) | Product Type | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y174630K1000Q9R Vishay Precision Group | 14 |
| - | - | - | Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 30.1 kΩ | 175 °C | -55 °C | Metal Foil | - | 400 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y17455K24590Q2R Vishay Precision Group | 31 |
| - | - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 5.2459 kΩ | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y162833R2000F9W Vishay Precision Group | 31 |
| - | - | - | Compliant | - | 1 % | 2 | 0.2 ppm/°C | 33.2 Ω | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y14880R10000D5R Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | - | 0.5 % | 4 | 15 ppm/°C | 100 mΩ | 170 °C | -65 °C | Metal Foil | - | 2 W | - | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y145524K0000T0R Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 24 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1169205R000T0L Vishay Precision Group | 8 |
| - | Lead, Tin | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 205 Ω | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y16363K33330F9R Vishay Precision Group | In Stock | - | - | - | - | Compliant | Tape & Reel (TR) | 1 % | 2 | 0.2 ppm/°C | 3.3333 kΩ | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y162630K0000T9R Vishay Precision Group | 38 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 0.2 ppm/°C | 30 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y112120K0000F9R Vishay Precision Group | 38 |
| - | - | - | Compliant | Tape & Reel (TR) | 1 % | 2 | 2 ppm/°C | 20 kΩ | 175 °C | -55 °C | Metal Foil | - | 160 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() RWC8K000AL Vishay Precision Group | 178 |
| - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() Y16070R50000G8R Vishay Precision Group | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | Metal Foil Resistors | - | - | - | - | ||
![]() Y116969R0000Q0L Vishay Precision Group | 30 |
| - | - | - | Non-Compliant | Bulk | 0.02 % | 2 | 2 ppm/°C | 69 Ω | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y174611K2879T9L Vishay Precision Group | 37 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 11.2879 kΩ | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y162510K0000Q24R Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | - | 0.02 % | 2 | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y163395K3000T9W Vishay Precision Group | 47 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 95.3 kΩ | 150 °C | -55 °C | Metal Foil | - | 600 mW | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.35 mm | 3.2004 mm | ||
![]() Y16255K00000T9W Vishay Precision Group | In Stock | - | - | - | - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y4018500R000F9W Vishay Precision Group | 37 |
| - | - | - | Compliant | - | 1 % | 2 | 2.5 ppm/°C | 500 Ω | 200 °C | -55 °C | Metal Foil | - | 750 mW | - | 6432 | 2512 | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y161142K2000T9W Vishay Precision Group | 37 |
| - | - | - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 42.2 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | 5025 | 2010 | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y14555K00000T9R Vishay Precision Group | 37 |
| - | - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y40633K40000B0R Vishay Precision Group | 37 |
| - | - | - | Compliant | - | 0.1 % | 2 | 2.5 ppm/°C | 3.4 kΩ | 225 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm |