- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Case Code (Metric) | Case Code (Imperial) | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14880R00200D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.5 % | 4 | 25 ppm/°C | 2 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y162476R5000A9W Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | 0.2 ppm/°C | 76.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y14880R09670D0R Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.5 % | 4 | 15 ppm/°C | 96.7 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y162621K0000T0W Vishay Precision Group | 43 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | 21 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y116945K3000B9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 45.3 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 400 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y163033R0000F9R Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 1 % | 2 | 0.2 ppm/°C | 33 Ω | 150 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | 3216 | 1206 | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11691K50000T0R Vishay Precision Group | 39 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | 2 ppm/°C | 1.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | No | ||
![]() Y1611590R000T0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 590 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | 5025 | 2010 | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y11722K32000B9R Vishay Precision Group | 9 |
| - | Copper, Tin | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.1 % | 2 | 2 ppm/°C | 2.32 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y162826R0000B0W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 0.2 ppm/°C | 26 Ω | 150 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y162710K0000D9W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.5 % | 2 | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16363K00000A9R Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.05 % | 2 | 0.2 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 100 mW | - | - | 1608 | 0603 | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y14880R09090D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.5 % | 4 | 15 ppm/°C | 90.9 mΩ | 170 °C | -65 °C | Metal Foil | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y16261K60100T0W Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.01 % | 2 | 0.2 ppm/°C | 1.601 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y1627120R000F9W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | 2 | 0.2 ppm/°C | 120 Ω | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y1624500R000T9R Vishay Precision Group | 35 | - | - | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | 1500 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | Z-Foil | 0.000194 oz | 40 V | MouseReel | VSMP | 0.01 % | - | 0.2 PPM / C | 500 Ohms | - | - | - | Resistors | 200 mW (1/5 W) | - | Metal Foil | SMD/SMT | - | - | Metal Foil Resistors | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | - | - | - | - | ||
![]() Y16313K00000T0R Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y16073R00000E0W Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.2 % | 4 | 0.2 ppm/°C | 3 Ω | 150 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | 6440 | 2516 | - | - | Moisture Resistant | - | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y1624700R000B9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 0.2 ppm/°C | 700 Ω | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y145523K7000F0W Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 1 % | 2 | 2 ppm/°C | 23.7 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | - |