- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Packaging | Series | Tolerance | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y162530R0000B9W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 2 | - | - | 0.2 ppm/°C | - | 30 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1121200R000T139R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | 2 | - | - | 2 ppm/°C | - | 200 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y40238K20000T9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | - | 2 | - | - | 0.2 ppm/°C | - | 8.2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y11722K49000Q0R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.02 % | - | 2 | - | - | 2 ppm/°C | - | 2.49 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16363K00000F9W Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 2 | - | - | 0.2 ppm/°C | - | 3 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y14880R00400D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.5 % | - | 4 | - | - | 15 ppm/°C | - | 4 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y14880R00250D5R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.5 % | - | 4 | - | - | 25 ppm/°C | - | 2.5 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | - | ||
![]() Y1121180R000T0R Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | 2 | - | - | 2 ppm/°C | - | 180 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y401512K0000F9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 2 | - | - | 2.5 ppm/°C | - | 12 kΩ | - | 200 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1627350R000T9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | - | 2 | - | - | 0.2 ppm/°C | - | 350 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y162310R0000B9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | - | 2 | - | - | 0.2 ppm/°C | - | 10 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - | ||
![]() Y14880R20000B80R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 3637 | 9194 | 1000 | - | Vishay Precision Group | - | + 170 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | N | - | Bulk Metal | 0.010229 oz | Reel | CSM | 0.1 % | - | - | 2 Terminal | - | 15 PPM / C | Metal Strip Resistor | 200 mOhms | - | - | - | - | Current Sense | - | - | Resistors | 200 mW (1/5 W) | - | - | Metal Foil | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | Current Sensing Resistor | Load Life Stability | Current Sense Resistors - SMD | 0.635 mm | 9.144 mm | 9.398 mm | - | ||
![]() Y1624953R000T9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | 2 | - | - | 0.2 ppm/°C | - | 953 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 200 mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y1625150R000F0W Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 1 % | - | 2 | - | - | 0.2 ppm/°C | - | 150 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y402535K7000Q9R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.02 % | - | 2 | - | - | 0.2 ppm/°C | - | 35.7 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 500 mW | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16256K00000B9R Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | 2 | - | - | 0.2 ppm/°C | - | 6 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y40651K74000D0R Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.5 % | - | 2 | - | - | 2.5 ppm/°C | - | 1.74 kΩ | - | 225 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y16241K58000T0R Vishay Precision Group | 16 |
| - | Lead, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | 2 | - | - | 0.2 ppm/°C | - | 1.58 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 200 mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() Y40221K00000T9W Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | - | 2 | - | - | 0.2 ppm/°C | - | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | - | 200 mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y16247K15000T9R Vishay Precision Group | 18 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y16247K15000T9R | - | - | - | 150 °C | -55 °C | SMT, 0805 | 0.64 mm | 2.03 mm | RECTANGULAR PACKAGE | SMT | 1.27 mm | Active | 5.33 | - | Yes | - | - | - | - | 0.01% | Yes | - | - | EAR99 | .2 ppm/°C | - | 7150 Ω | Tin/Silver/Copper - with Nickel barrier | - | - | - | - | ULTRA HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | - | TR | - | METAL FOIL | Chip | FIXED RESISTOR | compliant | - | - | 0.2 W | - | 40 V | 0805 | 70 °C | - | - | - | - | - | - | - | - |