- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Styles | RoHS | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Product Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWB100R0AL Vishay Precision Group | 964 | - | - | - | PCB Mount | - | - | RWB | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() RWA500R0BL Vishay Precision Group | 899 | - | - | - | PCB Mount | - | - | RWA | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() Y162515K6000T9W Vishay Precision Group | 28 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | 0.2 ppm/°C | 15.6 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y08500R01000F9W Vishay Precision Group | 28 |
| - | - | - | Compliant | - | - | 1 % | 4 | 2 ppm/°C | 10 mΩ | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | 6440 | 2516 | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | - | ||
![]() Y162737K5000B9W Vishay Precision Group | 28 |
| - | - | - | Compliant | - | - | 0.1 % | 2 | 0.2 ppm/°C | 37.5 kΩ | 150 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y116920K0000A0L Vishay Precision Group | 37 |
| - | Lead, Tin | - | Compliant | Bulk | - | 0.05 % | 2 | 2 ppm/°C | 20 kΩ | 175 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y163240K0000T0R Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | 40 kΩ | 150 °C | -55 °C | Metal Foil | - | 400 mW | - | - | - | 5025 | 2010 | - | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y16247K20000T9R Vishay Precision Group | 28 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | 0.2 ppm/°C | 7.2 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y116949K9000T0R Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | - | 0.01 % | 2 | 2 ppm/°C | 49.9 kΩ | 175 °C | -55 °C | Metal Foil | - | 400 mW | - | 4.32 mm | Not | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y1623500R000Q9L Vishay Precision Group | 46 |
| - | - | - | Compliant | Bulk | - | 0.02 % | 2 | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | 8 W | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - | ||
![]() Y16264K22000T0R Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | 4.22 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y1628360R000Q15R Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | - | - | 0.02 % | 2 | 0.2 ppm/°C | 360 Ω | 150 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y1636402R000T9W Vishay Precision Group | 37 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | 0.2 ppm/°C | 402 Ω | 150 °C | -55 °C | Metal Foil | - | 100 mW | - | - | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y16256K00000T0W Vishay Precision Group | 40 |
| - | - | - | Non-Compliant | - | - | 0.01 % | 2 | 0.2 ppm/°C | 6 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | 3216 | 1206 | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y16241K60000T0R Vishay Precision Group | 49 |
| - | - | - | Compliant | Tape & Reel (TR) | - | 0.01 % | 2 | 0.2 ppm/°C | 1.6 kΩ | 150 °C | -55 °C | Metal Foil | - | 200 mW | - | - | - | 2012 | 0805 | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | No | ||
![]() VSMP0805700R00TCR0.2QBW Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VSMP0805400R00TCR0.2QBW Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1623520R000B0L Vishay Precision Group | 35 |
| - | - | - | Non-Compliant | Bulk | - | 0.1 % | 2 | 0.2 ppm/°C | 520 Ω | 150 °C | -55 °C | Metal Foil | - | 8 W | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - | ||
![]() Y16316K25000B9R Vishay Precision Group | 49 |
| - | - | - | Compliant | Tape & Reel (TR) | - | 0.1 % | 2 | 0.2 ppm/°C | 6.25 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | Anti-Sulfur, Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y17453K83000T0L Vishay Precision Group | 49 |
| - | - | - | Compliant | - | - | 0.01 % | 2 | 0.2 ppm/°C | 3.83 kΩ | 175 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - |