- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y16253K92000T0R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 3.92 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y116979K3300B9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | 79.33 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y161168K0000T0R Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 68 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y11721K05000B0W Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | 1.05 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y40825K00000T9W Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y112121K0000B9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | 2 ppm/°C | 21 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y163015R0000F9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 1 % | - | - | 2 | - | 0.2 ppm/°C | 15 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 250 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | No | ||
![]() Y162839R0000C9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.25 % | - | - | 2 | - | 0.2 ppm/°C | 39 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y1121121R000T9L Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.01 % | - | - | 2 | - | 2 ppm/°C | 121 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16266K32364T9R Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | 0.2 ppm/°C | 6.32364 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y162516K2000Q0W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.02 % | - | - | 2 | - | 0.2 ppm/°C | 16.2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y1624100R000B9W Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.1 % | - | - | 2 | - | 0.2 ppm/°C | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y0793175R8400T9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0075953R000F0L Vishay Precision Group | 8 |
| - | - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y0075953R000F0L | VSR | - | - | , | - | - | - | - | - | Obsolete | 5.67 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Fixed Resistors | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y145573R2000A0W Vishay Precision Group | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y145573R2000A0W | VSM | 150 °C | -55 °C | SMT, 1506 | 0.64 mm | 3.81 mm | RECTANGULAR PACKAGE | SMT | 1.57 mm | Active | 5.22 | - | No | - | - | 0.05% | - | No | - | EAR99 | 2 ppm/°C | 73.2 Ω | Tin/Lead/Silver - with Nickel barrier | - | - | - | HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | WAFFLE PACK | - | METAL FOIL | Rectangular | FIXED RESISTOR | compliant | - | 0.2 W | - | - | 78 V | - | - | 1506 | 70 °C | - | - | - | - | - | ||
![]() Y000710K0000F0L Vishay Precision Group | 8 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y000710K0000F0L | S | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | Active | 5 | - | No | - | S | 1% | e0 | No | - | EAR99 | 2 ppm/°C | 10000 Ω | Tin/Lead (Sn/Pb) | - | - | - | HIGH PRECISION, NON-INDUCTIVE | - | FIXED RESISTOR | BULK | - | METAL FOIL | Rectangular | FIXED RESISTOR | unknown | - | 0.3 W | - | 25.4 mm | 300 V | 3.81 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | ||
![]() Y0006V0001TV0L Vishay Precision Group | 8 |
| - | - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y0006V0001TV0L | 300144 | - | - | , | - | - | - | - | - | Obsolete | 5.71 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | Array/Network Resistors | - | - | - | - | ARRAY/NETWORK RESISTOR | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1625120R000Q9R Vishay Precision Group | 8 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Precision Group Inc | Y1625120R000Q9R | - | 150 °C | -55 °C | SMT, 1206 | 0.64 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.57 mm | Active | 5.42 | - | Yes | - | - | 0.02% | - | Yes | - | EAR99 | .2 ppm/°C | 120 Ω | Tin/Silver/Copper - with Nickel barrier | - | - | - | ULTRA HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | TR | - | METAL FOIL | Chip | FIXED RESISTOR | compliant | - | 0.3 W | - | - | 87 V | - | - | 1206 | 70 °C | - | - | - | - | - | ||
![]() Y078557R0000B9L Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y40455K00000Q0W Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |