- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1121127R000T9L Vishay Precision Group | 48 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 127 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16245K00000B24W Vishay Precision Group | 48 |
| - | Non-Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1632500R000A0R Vishay Precision Group | 9 |
| - | Non-Compliant | Tape & Reel (TR) | 0.05 % | 2 | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | 400 mW | 5025 | 2010 | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | ||
![]() Y1626806R000T0W Vishay Precision Group | 33 |
| - | Non-Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 806 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y08500R02500F9W Vishay Precision Group | 17 |
| - | Compliant | - | 1 % | 4 | 2 ppm/°C | 25 mΩ | 150 °C | -55 °C | Metal Foil | 500 mW | 6440 | 2516 | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y16364K75000A9R Vishay Precision Group | 33 |
| - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | 0.2 ppm/°C | 4.75 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | 1608 | 0603 | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y40652K71413Q0W Vishay Precision Group | 5 |
| - | Compliant | - | 0.02 % | 2 | 2.5 ppm/°C | 2.71413 kΩ | 225 °C | -55 °C | Metal Foil | 800 mW | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162841K7000B15R Vishay Precision Group | 12 |
| - | Non-Compliant | - | 0.1 % | 2 | 0.2 ppm/°C | 41.7 kΩ | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y145575R0000B0W Vishay Precision Group | 21 |
| - | Non-Compliant | - | 0.1 % | 2 | 2 ppm/°C | 75 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y112122K6000T0L Vishay Precision Group | 12 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 22.6 kΩ | 175 °C | -55 °C | Metal Foil | 160 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y11723K00000T9W Vishay Precision Group | 12 |
| - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 3 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | 2012 | 0805 | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1627100R000A0W Vishay Precision Group | 12 |
| - | Non-Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | 500 mW | 5025 | 2010 | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162518K2000T0R Vishay Precision Group | 12 |
| - | Compliant | - | 0.01 % | 2 | 0.2 ppm/°C | 18.2 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y40281R00000T0C Vishay Precision Group | 2481 |
| - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y162410R0000F9R Vishay Precision Group | 5 |
| - | Compliant | Tape & Reel (TR) | 1 % | 2 | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y08500R03300F0W Vishay Precision Group | 12 |
| - | Non-Compliant | - | 1 % | 4 | 2 ppm/°C | 33 mΩ | 150 °C | -55 °C | Metal Foil | 500 mW | 6440 | 2516 | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y1121124R000T9L Vishay Precision Group | 33 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 124 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y11697K12300T9R Vishay Precision Group | 33 |
| - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 7.123 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y1172350R035T9R Vishay Precision Group | 12 |
| - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | 2 ppm/°C | 350.035 Ω | 150 °C | -55 °C | Metal Foil | 100 mW | 2012 | 0805 | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y162518K0000A9W Vishay Precision Group | 12 |
| - | Compliant | - | 0.05 % | 2 | 0.2 ppm/°C | 18 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm |