- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Additional Feature | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y11722K32060B0R Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | - | 2 ppm/°C | 2.3206 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y11211K91000A0L Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | 0.05 % | - | - | 2 | - | - | 2 ppm/°C | 1.91 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y1624500R000T9R Vishay Precision Group | 40 | - | - | - | - | - | - | Vishay Precision Group Foil Resistors | 0805 | 2012 | 1500 | - | Vishay Precision Group | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | Details | - | Z-Foil | 0.000194 oz | 40 V | MouseReel | VSMP | 0.01 % | - | - | - | - | - | 0.2 PPM / C | 500 Ohms | - | - | - | - | - | - | Resistors | 200 mW (1/5 W) | - | - | Metal Foil | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Metal Foil Resistors | Metal Film Resistors General Purpose | - | Metal Foil Resistors - SMD | - | - | - | ||
![]() Y145530K0000A0W Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.05 % | - | - | 2 | - | - | 2 ppm/°C | 30 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y14880R00400B9W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.1 % | - | - | 4 | - | - | 15 ppm/°C | 4 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y162760K0000T9W Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | 60 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y1496800R000T9W Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | 800 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y00751K68460T9L Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y14870R04970D0W Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.5 % | - | - | 4 | - | - | 15 ppm/°C | 49.7 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 889 µm | 6.35 mm | 3.175 mm | ||
![]() Y0062290R000B0L Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y07851K21000B0L Vishay Precision Group | 46 |
| - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | - | - | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y07851K21000B0L | S | - | - | - | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | Active | 5 | - | No | - | - | - | - | S | 0.1% | e0 | No | - | - | EAR99 | 2 ppm/°C | 1210 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | HIGH PRECISION, NON-INDUCTIVE | FIXED RESISTOR | - | BULK | - | METAL FOIL | Rectangular | FIXED RESISTOR | unknown | - | - | 0.3 W | - | 25.4 mm | 300 V | 5.08 mm | 0.644 mm | 3011 | 125 °C | - | - | - | - | - | - | - | ||
![]() Y40731K00000T9W Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | 1 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y17462K32000Q4R Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | 0.02 % | - | - | 2 | - | - | 0.2 ppm/°C | 2.32 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y09300R20000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Terminal | - | - | - | - | - | - | - | Current Sense | - | Resistors | - | - | - | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | ||
![]() Y1172100R000Q9W Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | - | - | 2 | - | - | 2 ppm/°C | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 100 mW | - | - | - | - | - | 2012 | - | 0805 | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y162830K0000Q0W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.02 % | - | - | 2 | - | - | 0.2 ppm/°C | 30 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y112120K0000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Bulk | - | 0.1 % | - | - | 2 | - | - | 2 ppm/°C | 20 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y40732K00000T9W Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 0.01 % | - | - | 2 | - | - | 0.2 ppm/°C | 2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y112116K0000T139R Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | 16 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16111K62000B0R Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Tape & Reel (TR) | - | 0.1 % | - | - | 2 | - | - | 2 ppm/°C | 1.62 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | 5025 | - | 2010 | - | - | - | - | - | - | - | - | Moisture Resistant | - | 635 µm | 5.0292 mm | 2.4638 mm |