- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Depth | Military Standard | Case Code (Metric) | Case Code (Imperial) | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y1632500R000A9R Vishay Precision Group | 31 |
| - | - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | - | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | 400 mW | - | - | 5025 | 2010 | Moisture Resistant | 635 µm | 5.08 mm | 2.54 mm | - | ||
![]() Y1628115R000Q9R Vishay Precision Group | 48 |
| - | - | Compliant | Tape & Reel (TR) | 0.02 % | 2 | - | 0.2 ppm/°C | 115 Ω | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y14558K00000A0W Vishay Precision Group | 48 |
| - | - | Non-Compliant | - | 0.05 % | 2 | - | 2 ppm/°C | 8 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y11699K09000T9R Vishay Precision Group | 48 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | J-Lead | 2 ppm/°C | 9.09 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | 4.32 mm | Not | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | - | ||
![]() Y16361K02000T9W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 1.02 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - | ||
![]() Y161225K0000T9W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.01 % | 2 | - | 2 ppm/°C | 25 kΩ | 150 °C | -55 °C | Metal Foil | 400 mW | - | - | 6432 | 2512 | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y16257K00000Q0W Vishay Precision Group | 48 |
| - | - | Non-Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 7 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y402310K0000B0W Vishay Precision Group | 48 |
| - | - | Non-Compliant | - | 0.1 % | 2 | - | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y14558K00000F0W Vishay Precision Group | 48 |
| - | - | Non-Compliant | - | 1 % | 2 | - | 2 ppm/°C | 8 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | - | ||
![]() Y40653K27367Q0W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.02 % | 2 | - | 2.5 ppm/°C | 3.27367 kΩ | 225 °C | -55 °C | Metal Foil | 800 mW | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y4023100R000Q0W Vishay Precision Group | 48 |
| - | - | Non-Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | 3216 | 1206 | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | - | ||
![]() Y40653K17180Q0W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.02 % | 2 | - | 2.5 ppm/°C | 3.1718 kΩ | 225 °C | -55 °C | Metal Foil | 800 mW | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | - | ||
![]() Y161220K0000T9W Vishay Precision Group | 32 |
| - | - | Compliant | - | 0.01 % | 2 | - | 2 ppm/°C | 20 kΩ | 150 °C | -55 °C | Metal Foil | 400 mW | - | - | 6432 | 2512 | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | - | ||
![]() Y11211K05260T0L Vishay Precision Group | 32 |
| - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 1.0526 kΩ | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y116920K0000A0R Vishay Precision Group | 19 |
| - | Lead, Tin | Compliant | Tape & Reel (TR) | 0.05 % | 2 | - | 2 ppm/°C | 20 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | No | ||
![]() Y16247K50000T0R Vishay Precision Group | 32 |
| - | - | Compliant | Tape & Reel (TR) | 0.01 % | 2 | - | 0.2 ppm/°C | 7.5 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | - | ||
![]() Y4028100R000T0C Vishay Precision Group | 2972 |
| - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y21230R50000A0R Vishay Precision Group | In Stock | - | - | - | Non-Compliant | Tape & Reel (TR) | 0.05 % | 4 | - | 0.2 ppm/°C | 500 mΩ | 150 °C | -55 °C | Metal Foil | 8 W | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | - | ||
![]() Y1121121R000A9R Vishay Precision Group | 32 |
| - | - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | - | 2 ppm/°C | 121 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | - | ||
![]() Y16361K05000T9W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 1.05 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | - |