- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Number of Turns | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y402310K0000B9W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.1 % | 2 | - | 0.2 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y174618K6566T9L Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 18.6566 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y1628115R000Q9W Vishay Precision Group | 48 |
| - | - | Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 115 Ω | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y11211K10000B9L Vishay Precision Group | 48 |
| - | - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 1.1 kΩ | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y14558K66000F9W Vishay Precision Group | In Stock | - | - | - | Compliant | - | 1 % | 2 | - | 2 ppm/°C | 8.66 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y16257K50000Q0W Vishay Precision Group | In Stock | - | - | - | Non-Compliant | - | 0.02 % | 2 | - | 0.2 ppm/°C | 7.5 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y112110R0000D9L Vishay Precision Group | 49 |
| - | - | Compliant | Bulk | 0.5 % | 2 | - | 2 ppm/°C | 10 Ω | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y1624742R300T9W Vishay Precision Group | 49 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 742.3 Ω | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y11696K19000B0L Vishay Precision Group | 28 |
| - | - | Non-Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 6.19 kΩ | 175 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y14559K75000F0W Vishay Precision Group | 11 |
| - | - | Non-Compliant | - | 1 % | 2 | - | 2 ppm/°C | 9.75 kΩ | 150 °C | -55 °C | Metal Foil | 200 mW | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y162814R0000C9W Vishay Precision Group | 11 |
| - | - | Compliant | - | 0.25 % | 2 | - | 0.2 ppm/°C | 14 Ω | 150 °C | -55 °C | Metal Foil | 750 mW | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y16361K78000T9W Vishay Precision Group | 28 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 1.78 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y0794100R000F0W Vishay Precision Group | 28 |
| - | - | Compliant | - | 1 % | 2 | - | 3 ppm/°C | 100 Ω | 220 °C | -55 °C | Metal Foil | 12.5 mW | - | - | - | Moisture Resistant | 584.2 µm | 1.6002 mm | 812.8 µm | ||
![]() Y006910R0000K9L Vishay Precision Group | 28 |
| - | Through Hole | Compliant | - | 10 % | - | PC Pins | 20 ppm/°C | 10 Ω | - | - | Metal Foil | 250 mW | - | - | 21 | - | 10.668 mm | - | - | ||
![]() VSMP08051K0000TCR0.2FBW Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y16361K00000A9R Vishay Precision Group | 33 |
| - | - | Compliant | Tape & Reel (TR) | 0.05 % | 2 | - | 0.2 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | 100 mW | - | - | - | Moisture Resistant | 635 µm | 1.6002 mm | 812.8 µm | ||
![]() Y11211K00000B0R Vishay Precision Group | 33 |
| - | - | Non-Compliant | Tape & Reel (TR) | 0.1 % | 2 | - | 2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | 250 mW | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y16256K10300T9W Vishay Precision Group | 33 |
| - | - | Compliant | - | 0.01 % | 2 | - | 0.2 ppm/°C | 6.103 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | 3216 | 1206 | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y14880R01100D5W Vishay Precision Group | In Stock | - | - | - | Non-Compliant | - | 0.5 % | 4 | - | 15 ppm/°C | 11 mΩ | 170 °C | -65 °C | Metal Foil | 2 W | - | - | - | Moisture Resistant | 889 µm | 9.144 mm | 9.398 mm | ||
![]() Y406531R6000F0W Vishay Precision Group | 33 |
| - | - | Compliant | - | 1 % | 2 | - | 2.5 ppm/°C | 31.6 Ω | 225 °C | -55 °C | Metal Foil | 800 mW | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm |