- Tolerance
- Resistance
- Temperature Coefficient
- Features
- Composition
- Number of Terminations
- RoHS
- Length
- Height
- Width
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
Vishay Precision Group Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Working Voltage | Size Code | Rated Temperature | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y116968R1000B0R Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.1 % | - | 2 | - | 2 ppm/°C | 68.1 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y212310R0000B9L Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | - | 4 | - | 0.2 ppm/°C | 10 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | 4.0132 mm | 15.621 mm | 10.16 mm | ||
![]() Y08500R04000F9R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 1 % | - | 4 | - | 2 ppm/°C | 40 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | 6440 | - | 2516 | - | - | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y11723K01000B0R Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.1 % | - | 2 | - | 2 ppm/°C | 3.01 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y1627100R000F0W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 1 % | - | 2 | - | 0.2 ppm/°C | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y402730K0000B9W Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.1 % | - | 2 | - | 0.2 ppm/°C | 30 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 750 mW | - | - | - | - | 6432 | - | 2512 | - | - | - | Moisture Resistant | 635 µm | 6.3246 mm | 3.2258 mm | ||
![]() Y17463K72383T9L Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 3.72383 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y162518K2000T0W Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 18.2 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y112122K6000T0R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.01 % | - | 2 | - | 2 ppm/°C | 22.6 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 160 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y162518K9000T9R Vishay Precision Group | 22 |
| - | YES | WRAPAROUND | SURFACE MOUNT | 2 | VISHAY PRECISION GROUP INC | Vishay Foil Resistors | Y162518K9000T9R | 150 °C | -55 °C | SMT, 1206 | 0.64 mm | 3.2 mm | RECTANGULAR PACKAGE | SMT | 1.57 mm | Active | 5.26 | Compliant | Yes | - | 0.01 % | Yes | 2 | EAR99 | 0.2 ppm/°C | 18.9 kΩ | Tin/Silver/Copper - with Nickel barrier | 150 °C | -55 °C | Metal Foil | ULTRA HIGH PRECISION, NON-INDUCTIVE | 8533.21.00.30 | FIXED RESISTOR | TR | 300 mW | METAL FOIL | Chip | FIXED RESISTOR | compliant | - | 0.3 W | - | 87 V | 1206 | 70 °C | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y11723K01000B9R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.1 % | - | 2 | - | 2 ppm/°C | 3.01 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 100 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 2.032 mm | 1.27 mm | ||
![]() Y08500R04200F0W Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 1 % | - | 4 | - | 2 ppm/°C | 42 mΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | 6440 | - | 2516 | - | - | - | Moisture Resistant | 1.016 mm | 4.064 mm | 6.35 mm | ||
![]() Y162710K0000T0W Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 10 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 500 mW | - | - | - | - | 5025 | - | 2010 | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y162520K0000T0W Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | 20 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | 3216 | - | 1206 | - | - | - | Moisture Resistant | 635 µm | 3.2004 mm | 1.5748 mm | ||
![]() Y40652K40230Q0W Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | - | 2 | - | 2.5 ppm/°C | 2.4023 kΩ | - | 225 °C | -55 °C | Metal Foil | - | - | - | - | 800 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 5.0292 mm | 2.4638 mm | ||
![]() Y16318K00000T0R Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Tape & Reel (TR) | 0.01 % | - | 2 | - | 0.2 ppm/°C | 8 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 635 µm | 3.81 mm | 1.5748 mm | ||
![]() Y1121124R000A9R Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.05 % | - | 2 | - | 2 ppm/°C | 124 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.794 mm | 5.9944 mm | 3.2004 mm | ||
![]() Y14870R05900D5W Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.5 % | - | 4 | - | 15 ppm/°C | 59 mΩ | - | 170 °C | -65 °C | Metal Foil | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 889 µm | 6.35 mm | 3.175 mm | ||
![]() Y11697K15000T9R Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Tape & Reel (TR) | 0.01 % | - | 2 | - | 2 ppm/°C | 7.15 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 3.0988 mm | 7.2898 mm | 4.318 mm | ||
![]() Y40281R00000T0I Vishay Precision Group | 2370 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |