- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00774K70000B0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 4.7 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y0007180R000T9L Vishay Precision Group | 14 |
| - | Compliant | - | 0.01 % | 2 | 2 ppm/°C | 180 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0062960R000B9L Vishay Precision Group | 14 |
| - | Compliant | - | 0.1 % | 2 | 1 ppm/°C | 960 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007180R000D0L Vishay Precision Group | 14 |
| - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 180 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y001165R0000D0L Vishay Precision Group | 49 |
| - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 65 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y0062249R000T9L Vishay Precision Group | 42 |
| - | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 249 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00073K15000T9L Vishay Precision Group | 40 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 3.15 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00784K00000V0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.005 % | 2 | 0 ppm/°C | 4 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y07858K50000B0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 8.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07861K33000T0L Vishay Precision Group | 28 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 1.33 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00626K34000B9L Vishay Precision Group | 11 |
| - | Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 6.34 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00581K00000T0L Vishay Precision Group | 33 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 1 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | ||
![]() Y079360K0000B9L Vishay Precision Group | 33 |
| - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 60 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y078589R0000B9L Vishay Precision Group | 17 |
| - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 89 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007350R000V9L Vishay Precision Group | 15 |
| - | Compliant | - | 0.005 % | 2 | 2 ppm/°C | 350 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00752K74000T9L Vishay Precision Group | 34 |
| - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 2.74 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0101250R000B0L Vishay Precision Group | 41 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 250 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y001212R0000F9L Vishay Precision Group | 36 |
| - | Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 12 Ω | 175 °C | -55 °C | Metal Foil | 750 mW | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | ||
![]() Y0054500R000T19L Vishay Precision Group | 7 |
| - | Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | 250 mW | - | - | 19.05 mm | - | ||
![]() Y0029198R690B0L Vishay Precision Group | 14 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 8 ppm/°C | 198.69 Ω | 150 °C | -55 °C | Metal Foil | 333 mW | - | - | 19.05 mm | - |