- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Subcategory | Power Rating | Max Power Dissipation | Resistor Type | Reach Compliance Code | Termination Style | Product Type | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y60716K00000V0L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.005 % | 2 | - | 0.2 ppm/°C | 6 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0102120K000A0L Vishay Precision Group | 19 |
| - | - | - | - | - | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y0102120K000A0L | S105K | - | , | Obsolete | 5.83 | Non-Compliant | - | Bulk | - | 0.05 % | 2 | EAR99 | 1 ppm/°C | 120 kΩ | 175 °C | -55 °C | Metal Foil | - | Fixed Resistors | - | 750 mW | FIXED RESISTOR | unknown | - | - | Moisture Resistant | - | 10.4902 mm | 20.828 mm | 4.064 mm | - | ||
![]() Y144520R0000B0L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.1 % | 2 | - | 0.2 ppm/°C | 20 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00629K11110A0L Vishay Precision Group | 26 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.05 % | 2 | - | 1 ppm/°C | 9.1111 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0058681R000B9L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.1 % | 2 | - | 8 ppm/°C | 681 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y007570K0000T9L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 8 ppm/°C | 70 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y144261K2870T0L Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | 61.287 kΩ | 155 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y0078106R238V0L Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.005 % | 2 | - | 0 ppm/°C | 106.238 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y079374K5000V0L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.005 % | 2 | - | 2 ppm/°C | 74.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y607165R5000T0L Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.01 % | 2 | - | 0.2 ppm/°C | 65.5 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y000721R4200A9L Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.05 % | 2 | - | 2 ppm/°C | 21.42 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y16082R20000B9L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.1 % | 4 | - | 0.2 ppm/°C | 2.2 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | Moisture Resistant | - | 13.0048 mm | 31.496 mm | 4.4958 mm | - | ||
![]() Y07859K09000B0L Vishay Precision Group | 19 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | 9.09 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0007193R000T0L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | 193 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y14682R00000D9L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.5 % | 4 | - | 0.2 ppm/°C | 2 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 3 W | - | - | - | - | Moisture Resistant | - | 20.3962 mm | 40.005 mm | 7.0104 mm | - | ||
![]() Y4078140K000T9L Vishay Precision Group | 2490 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.01 % | 2 | - | 0 ppm/°C | 140 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y09590R01000F0L Vishay Precision Group | In Stock | - | - | - | - | Vishay Precision Group Foil Resistors | 5 | - | Vishay Precision Group | - | - | PCB Mount | - | - | - | N | 0.824529 oz | Bulk | VCS301 | 1 % | - | - | 10 PPM / C | 10 mOhms | - | - | - | Current Sense | Resistors | 10 W | - | - | - | Radial | Current Sense Resistors | - | Current Sense Resistors - Through Hole | - | - | - | - | ||
![]() Y00581K13000B0L Vishay Precision Group | 35 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | - | 0.1 % | 2 | - | 8 ppm/°C | 1.13 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y0062100K000B0L Vishay Precision Group | 19 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | - | 0.1 % | 2 | - | 1 ppm/°C | 100 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0007449R000V9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.005 % | 2 | - | 2 ppm/°C | 449 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - |