- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mounting Styles | Range | RoHS | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Capacitance | Subcategory | Max Power Dissipation | Technology | Current Rating | Failure Rate | Voltage | Number of Poles | Product Type | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00071K07794B9L Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.1 % | - | 2 | 2 ppm/°C | 1.07794 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y0007130R000B0L Vishay Precision Group | 25 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | - | 2 | 2 ppm/°C | 130 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y1467100R000B9L Vishay Precision Group | 17 |
| - | Surface Mount | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Tray Package | - | 0.055in (1.4mm) L x 0.055in (1.4mm) W x 0.056in (1.4mm) H | ±0.05pF | - | 4 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | 33pf | - | 3 W | - | - | - | 600V | - | - | Moisture Resistant | - | 26.0096 mm | - | 34.0106 mm | 5.334 mm | ||
![]() Y0058350R000B0L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | SILERGY TECHNOLOGY | - | - | Non-Compliant | - | - | Bulk | - | - | 0.1 % | - | 2 | 8 ppm/°C | 350 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | Vin (min) - 5V; Vin (max) - 40V | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y0101100K000V9L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | UL/CUL/RoHS | - | - | Plastic | - | 80x78x25.4 mm | 0.005 % | - | 2 | 1 ppm/°C | 100 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | 120~277Vac | - | - | Moisture Resistant | - | 10.4902 mm | - | 14.605 mm | 4.064 mm | ||
![]() Y14428K00000T0L Vishay Precision Group | 17 |
| - | Panel mounting hole | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | Non-Compliant | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 1, NC - 1 | 0.01 % | - | 2 | 2 ppm/°C | 8 kΩ | 155 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | 6V AC/DC | - | - | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | ||
![]() Y001149R0000A0L Vishay Precision Group | 17 |
| - | Through Hole | - | - | - | - | - | RECTRON | - | - | Y | - | - | Case - TO-251 | - | - | 0.05 % | - | 2 | 2 ppm/°C | 49 Ω | 175 °C | -55 °C | Metal Foil | - | Input Capacitance (Ciss) - 1290pF | - | 500 mW | - | - | - | Vdss - 800V | - | - | Moisture Resistant | - | 10.4902 mm | - | 14.605 mm | 4.064 mm | ||
![]() Y00781K05000T0L Vishay Precision Group | 17 |
| - | Surface Mount | - | - | - | - | - | - | - | - | Y | - | - | Tape & Reel, Tray Package | - | 0.11in (2.8mm) L x 0.11in (2.8mm) W x 0.103in (2.6mm) H | ±0.05pF | - | 2 | 0 ppm/°C | 1.05 kΩ | 150 °C | -55 °C | Metal Foil | - | 1.5pF | - | 300 mW | - | - | - | 600V | - | - | - | - | 11.43 mm | - | 10.541 mm | 4.1148 mm | ||
![]() Y0062250R000B9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | Fixed | XT3N | Compliant | - | - | - | 1SDA06 | - | 0.1 % | - | 2 | 1 ppm/°C | 250 Ω | 125 °C | -55 °C | Metal Foil | - | - | Resistors | 600 mW | Metal Foil | 250A | - | - | 4 | Metal Foil Resistors | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y007210K0000T9L Vishay Precision Group | 49 |
| - | Panel mounting hole | - | - | - | - | - | ECE/EXCEL CELL ELECTRONIC CORP | - | - | Compliant | - | - | Packed by set, 10 sets per box | - | Compact Size, NO - 2, NC - 0 | 0.01 % | - | 2 | 0.2 ppm/°C | 10 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | 6V AC/DC | - | - | - | - | - | - | - | 9.4996 mm | ||
![]() Y0062834R000T0L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | SPRAGUE | - | - | YES | - | - | Bulk | - | - | 0.01 % | - | 2 | 1 ppm/°C | 834 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y145310K0000T9L Vishay Precision Group | 59 | - | - | Terminal: ¼in Combos: 2, 3 or 4, w/Resistor | - | - | Vishay Precision Group Foil Resistors | 1 | - | BARKER MICROFARADS INC | PCB Mount | - | Y | Bulk Metal | - | 2.906in x 1.906in Oval Case | Z | - | ±5% | - | - | - | - | - | - | - | - | 256uF | Resistors | - | Metal Foil | - | - | 440VAC | - | Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | - | - | - | - | ||
![]() Y005811K0000F0L Vishay Precision Group | 42 |
| - | Surface Mount | - | - | - | - | - | MOXIE INDUCTOR CORPORATION | - | - | Y | - | - | Clear Tape & Reel, standard | - | 1.80mm x 1.12mm x 1.02mm | ±5% | - | 2 | 8 ppm/°C | 11 kΩ | 150 °C | -55 °C | Metal Foil | - | Inductance: 39nH | - | 150 mW | - | - | - | IRMS - 600mA | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y16085R00000A0L Vishay Precision Group | 42 |
| - | - | - | - | - | - | - | DALE RESISTOR | - | - | YES | - | - | Bulk | - | - | 0.05 % | - | 4 | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | - | 13.0048 mm | - | 31.496 mm | 4.4958 mm | ||
![]() Y0007138R506A9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | - | 2 | 2 ppm/°C | 138.506 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y000796R1000A9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.05 % | - | 2 | 2 ppm/°C | 96.1 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y00072K25300T9L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | - | 2 | 2 ppm/°C | 2.253 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | ||
![]() Y00984K00000F9L Vishay Precision Group | In Stock | - | - | - | Axial | Axial | - | - | Lead free / RoHS Compliant | - | - | - | Compliant | - | -55°C ~ 125°C | Bulk | VSA101 | 0.260 x 0.102 Rectangular x 0.305 L (6.60mm x 2.59mm x 7.75mm) | ±1% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 4 kOhms | 175 °C | -55 °C | Metal Foil | 0.6W | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | 7.747 mm | - | ||
![]() Y0072100R000T9L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | - | 2 | 0.2 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 9.4996 mm | ||
![]() Y160850R0000Q9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | Yes | - | - | Bulk | - | - | 0.02 % | - | 4 | 0.2 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | - | 13.0048 mm | - | 31.496 mm | 4.4958 mm |