- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0029300R000T1L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 300 Ω | 150 °C | -55 °C | Metal Foil | 333 mW | - | - | - | 19.05 mm | - | ||
![]() Y6071103R9025V9L Vishay Precision Group | 29 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | 0.2 ppm/°C | 103.9025 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y144224K9000T0L Vishay Precision Group | 17 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 24.9 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y50777K32000V0L Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 0.2 ppm/°C | 7.32 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y00071K08000T9L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.08 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y009510K0000T0L Vishay Precision Group | 18 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 10 kΩ | 175 °C | -55 °C | Metal Foil | 125 mW | - | - | - | 9.0424 mm | - | ||
![]() Y000719K0000T9L Vishay Precision Group | 11 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 19 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y14429K65000Q0L Vishay Precision Group | 17 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y006020K0000T2L Vishay Precision Group | 17 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 20 kΩ | 150 °C | -55 °C | Metal Foil | 125 mW | - | 6.6 mm | - | 9.0424 mm | - | ||
![]() Y0793529R250B9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 529.25 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y07856K20000B0L Vishay Precision Group | 34 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 6.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0054244K185T9L Vishay Precision Group | 38 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 244.185 kΩ | 150 °C | -55 °C | Metal Foil | 250 mW | - | - | - | 19.05 mm | - | ||
![]() Y5078166R500V0L Vishay Precision Group | 45 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 0 ppm/°C | 166.5 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0007860R000B9L Vishay Precision Group | 45 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 860 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007131R278V9L Vishay Precision Group | 38 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 131.278 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007120K000V9L Vishay Precision Group | 29 |
| - | - | - | Compliant | - | 0.005 % | 2 | 2 ppm/°C | 120 kΩ | 125 °C | -55 °C | Metal Foil | 400 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0789237R000B9L Vishay Precision Group | 45 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 237 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0793750R000B0L Vishay Precision Group | 45 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 750 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y00627K00000T0L Vishay Precision Group | 45 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 7 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0011300K000B0L Vishay Precision Group | 45 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 300 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm |