- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Material | Number of Terminals | Body Length | Body Shape | Brand | Breakdown Voltage / V | Cable Types | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Ipp - Peak Pulse Current | LED Size | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | Maximum Operating Temperature | Maximum Voltage | MIL Type | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Keys | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Shape | Package Style | Package Width | Part # Aliases | Part Life Cycle Code | Pppm - Peak Pulse Power Dissipation | Qualification | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Side 1 Gender | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Vesd - Voltage ESD Air Gap | Vesd - Voltage ESD Contact | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Gender | Additional Feature | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Orientation | Depth | Construction | Resistor Type | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Polarity | Lead Spacing | Number of Channels | Lead Diameter | Size Code | Rated Temperature | Load Capacitance | Clamping Voltage | Insulation | Product Type | Operating Temperature Range | ESR | Stud/Tab Size | Output Format | Product | Mounting Angle | Features | Vf - Forward Voltage | Product Category | IP Rating | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y078920K0000T0L Vishay Precision Group | 38 |
| - | - | - | 11.1 mm x 3.2 mm | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | CTS Electronic Components | - | - | - | - | - | 1000 | VISHAY PRECISION GROUP INC | - | - | - | CTS | Y078920K0000T0L | VSR | - | + 70 C | - | - | - 20 C | - | SMD/SMT | - | 175 °C | -55 °C | Radial, 3011 | 8.28 mm | 7.62 mm | RECTANGULAR PACKAGE | Radial | 2.67 mm | - | Active | - | - | 5.64 | Details | No | - | - | - | - | - | - | - | - | - | - | Cut Tape | ATSSMLP | 30 PPM | e0 | No | - | - | EAR99 | 8 ppm/°C | Low Profile Quartz Crystal | 20000 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | NON-INDUCTIVE, PRECISION | Crystals | - | BULK | - | METAL FOIL | - | - | Rectangular | FIXED RESISTOR | compliant | - | 4 MHz | 30 PPM | - | SMD/SMT | 0.2 W | - | 25.4 mm | 300 V | - | 5.08 mm | - | 0.644 mm | 3011 | 125 °C | 20 pF | - | - | Crystals | - | 120 Ohms | - | - | Crystals | - | - | - | Crystals | - | - | 3.2 mm | 11.1 mm | 4.83 mm | ||
![]() Y00624R10000F9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | Polycarbonate (PC) | - | 25.4 mm | Round Lens, Flat Face | Bivar | - | - | - | - | - | 100 | - | - | - | - | BIVAR | - | - | - | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Tray | LPR | 1 % | - | - | 2 | - | - | 1 ppm/°C | - | 4.1 Ω | - | 125 °C | -55 °C | Metal Foil | Green, Red | - | - | - | LED Indication | - | - | 600 mW | - | Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Light Pipes | - | - | - | - | Rigid Light Pipes with LEDs | - | Moisture Resistant | 2 V, 3.2 V | LED Light Pipes | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0101100R000T0L Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | JAE Electronics | - | - | - | - | - | 1 | - | - | - | - | JAE Electronics | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Plug | - | - | - | - | - | - | - | - | Bulk | - | 0.01 % | - | - | 2 | - | - | 1 ppm/°C | - | 100 Ω | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | Circular Connectors | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Circular Connector | - | - | - | - | Connectors | - | Moisture Resistant | - | Standard Circular Connector | - | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y00071K08960V0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | Amphenol Pcd | - | - | - | - | - | 1 | - | - | - | - | Amphenol | - | - | Rotatable Coupling | - | - | MIL-DTL-5015, MIL-DTL-26482 II | - | - | - | - | - | - | - | - | - | - | - | - | A8504911523KW106D | - | - | - | - | Details | - | 23 | Straight | - | - | - | - | - | - | - | - | Bulk | AS85049 | 0.005 % | - | - | 2 | - | - | 2 ppm/°C | Pre-Shield Adapter | 1.0896 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | Circular Connectors | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Adapters | - | Moisture Resistant | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y144238K0000T0L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | 0805 | 2012 | - | 5000 | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000194 oz | - | - | 150 V | Reel | General Purpose Thick Film | 1 % | - | - | 2 | - | - | 200 PPM / C | - | 3.3 Ohms | - | 155 °C | -55 °C | Metal Foil | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | 250 mW | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 2 mm | 1.25 mm | ||
![]() Y000715K2590T9L Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | 1206 | 3216 | - | 5000 | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 263-6.8-RC | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 200 V | Reel | General Purpose Thick Film | 5 % | - | - | 2 | - | - | 200 PPM / C | - | 6.8 Ohms | - | 175 °C | -55 °C | Metal Foil | - | General Purpose | - | - | Resistors | 125 mW (1/8 W) | - | 300 mW | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Wrap-Around Termination | - | Thick Film Resistors - SMD | - | - | 0.55 mm | 3.1 mm | 1.55 mm | ||
![]() Y000713K3000B0L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | 0603 | 2012 | - | 5000 | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | 0.000071 oz | - | - | 75 V | Reel | CQ | 5 % | - | - | 2 | - | - | 100 PPM / C | - | 300 kOhms | - | 125 °C | -55 °C | Metal Foil | - | Automotive Grade | - | - | Resistors | 100 mW (1/10 W) | - | 600 mW | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Anti-Sulfur Resistors | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() Y144210K0000Q0L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | 0603 | 1608 | - | 5000 | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000073 oz | - | - | 200 V | Reel | High Voltage Thick Film (AEC-Q200 Compliant) | 5 % | - | - | 2 | - | - | 100 PPM / C | - | 6.8 MOhms | - | 155 °C | -55 °C | Metal Foil | - | - | - | - | Resistors | 100 mW (1/10 W) | - | 250 mW | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() Y09590R16600F0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Royalohm | - | - | 0603 | 1608 | - | 5000 | - | - | - | - | Royalohm | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000073 oz | - | - | 200 V | Reel | High Voltage Thick Film (AEC-Q200 Compliant) | 5 % | - | - | 4 | - | - | 100 PPM / C | - | 2.2 MOhms | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | Resistors | 100 mW (1/10 W) | - | 3 W | Thick Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Moisture Resistant | - | Thick Film Resistors - SMD | - | - | 0.45 mm | 1.6 mm | 0.8 mm | ||
![]() Y000720K0000V9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | 1000 | - | - | - | - | CTS | - | - | - | + 150 C | - | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | 5 V | 1.8 V | - | - | - | - | - | Reel | CA70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | - | - | Metal Foil | - | - | - | - | - | - | 50 MHz | 100 PPM | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | Standard Oscillators | - | - | - | HCMOS | - | - | - | - | Standard Clock Oscillators | - | - | 1.8 mm | 7 mm | 5 mm | ||
![]() Y5787100R000B9L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | - | 1500 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.014004 oz | - | - | - | Ammo Pack | - | 0.1 % | - | - | 2 | - | - | 1 ppm/°C | - | 100 Ω | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | Diodes & Rectifiers | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | Moisture Resistant | - | Rectifiers | - | - | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y14422K05000T0L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Panjit | - | - | - | - | - | 800 | - | - | - | - | Panjit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.008201 oz | - | - | - | Reel | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | 2.05 kΩ | - | 155 °C | -55 °C | Metal Foil | - | - | - | - | Diodes & Rectifiers | - | - | 250 mW | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y00078K00000T9L Vishay Precision Group | 34 |
| - | - | - | DO-41-2 | - | - | - | - | - | - | - | - | - | Panjit | 19 V | - | - | - | - | 1000 | - | - | 15 A | - | Panjit | - | - | - | + 175 C | - | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | Details | - | - | - | - | - | - | - | 0.011852 oz | 30 kV | 30 kV | - | Bulk | - | 0.01 % | - | - | 2 | - | - | 2 ppm/°C | - | 8 kΩ | - | 175 °C | -55 °C | Metal Foil | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 17.1 V | Bidirectional | - | 1 Channel | - | - | - | - | 27.7 V | - | TVS Diodes | - | - | - | - | - | - | Moisture Resistant | - | ESD Suppressors / TVS Diodes | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y006020K0000B0L Vishay Precision Group | 34 |
| - | Lead, Tin | Through Hole | DO-41-2 | - | - | - | - | - | - | - | - | - | Panjit | 19.8 V | - | - | - | - | 5000 | - | - | 13 A | - | Panjit | - | - | - | + 175 C | - | - | - 65 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 W | - | - | Details | - | - | - | - | - | - | - | 0.011852 oz | 30 kV | 30 kV | - | Cut Tape | - | 0.1 % | - | - | 2 | - | - | 8 ppm/°C | - | 20 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | TVS Diodes / ESD Suppression Diodes | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 17.8 V | Bidirectional | - | 1 Channel | - | - | - | - | 31.9 V | - | TVS Diodes | - | - | - | - | - | - | - | - | ESD Suppressors / TVS Diodes | - | 6.6 mm | - | 9.0424 mm | - | ||
![]() Y000713R0000C9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 0603 | 1608 | - | 1000 | - | - | - | - | TE Connectivity | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 6-1879335-4 | - | - | - | - | Compliant | - | - | - | - | - | - | - | 0.000071 oz | - | - | 50 V | Cut Tape | CPF | 1 % | - | - | 2 | - | - | 50 PPM / C | High Stability Thin Film Precision Resistor | 97.6 Ohms | - | 125 °C | -55 °C | Metal Foil | - | - | - | - | Resistors | 62.5 mW (1/16 W) | - | 600 mW | Thin Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() Y0058125R000A0L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 0603 | 1608 | - | 1000 | - | - | - | - | TE Connectivity | - | - | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | 5-1879221-5 | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000071 oz | - | - | 50 V | MouseReel | CPF | 0.1 % | - | - | 2 | - | - | 25 PPM / C | High Stability Thin Film Precision Resistor | 5.49 Ohms | - | 150 °C | -55 °C | Metal Foil | - | - | - | - | Resistors | 62.5 mW (1/16 W) | - | 150 mW | Thin Film | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | Precision Resistors Thin Film SMD | - | - | - | Thin Film Resistors - SMD | - | - | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() Y006268R1000Q9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 0.02 % | - | - | 2 | Radial | - | 1 ppm/°C | - | 68.1 Ω | - | 125 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 600 mW | - | - | 2.67 mm | - | - | - | - | - | - | Not | - | - | 3.81 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007990R000Q9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | Nylon | - | - | - | TE Connectivity / AMP | - | - | - | - | - | 100 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | In-Line | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | FASTON | 0.088185 oz | - | - | - | Bulk | Fastin-Faston | 0.02 % | - | - | 2 | - | - | 2 ppm/°C | Tab Housing | 990 Ω | - | 175 °C | -55 °C | Metal Foil | Black | - | Female | - | Terminals | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | Terminals | - | - | 6.35 mm | - | Accessories | Straight | Moisture Resistant | - | Terminals | - | - | 8.5344 mm | 28.5 mm | 2.667 mm | ||
![]() Y60711K00000A9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 0.05 % | - | - | 2 | - | - | 0.2 ppm/°C | - | 1 kΩ | - | 125 °C | -55 °C | Metal Foil | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00582K50000T0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | 3;4 | - | - | - | - | - | - | - | PVC | - | - | - | - | - | No | - | - | Turck | U0117-37 | - | - | - | 60 VAC;75 VDC | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Male | - | - | - | - | - | - | - | Bulk | - | 0.01 % | - | - | 2 | - | - | 8 ppm/°C | - | 2.5 kΩ | - | 150 °C | -55 °C | Metal Foil | - | - | Male to (2) Female | - | - | - | - | 150 mW | - | - | - | - | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 0.3 Meters | - |