- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Body Material | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power (Watts) | Power Rating | Max Power Dissipation | Depth | Military Standard | Lead Pitch | Number of Contacts | Contact Style | Insulation Resistance | Wire/Cable Type | Cable Length | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00583K65000F9L Vishay Precision Group | 28 |
| - | Gold | - | - | - | Aluminium | - | - | - | - | Compliant | - | - | Bulk | - | - | 1 % | 2 | Crimp | 8 ppm/°C | Circular | 2.805 MΩ | 150 °C | -55 °C | Metal Foil | Receptacle | - | - | 150 mW | - | - | - | 13 | Socket | 5 GΩ | - | - | - | - | - | 12.7 mm | - | - | No SVHC | ||
![]() Y146712R5000T9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.01 % | 4 | - | 0.2 ppm/°C | - | 12.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 3 W | - | - | - | - | - | - | - | - | Moisture Resistant | 26.0096 mm | - | 34.0106 mm | 5.334 mm | - | - | ||
![]() Y001150K0000T0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 50 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | - | ||
![]() Y0011500R000V9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.005 % | 2 | - | 2 ppm/°C | - | 500 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | - | ||
![]() Y00626K12000T9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | Compliant | 150 V | - | - | - | - | 0.25 % | 2 | - | 50 ppm/°C | - | 95.3 kΩ | 155 °C | -55 °C | Thin Film | - | - | 125 mW | 600 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 650 µm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y14531K68200V0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y0007147R000T0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 147 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0786123R000T9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.01 % | 2 | - | 1 ppm/°C | - | 123 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y010110K0000B0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.1 % | 2 | - | 1 ppm/°C | - | 10 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | - | ||
![]() Y00071K14600A0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.05 % | 2 | - | 2 ppm/°C | - | 1.146 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y00583K32000F0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 1 % | 2 | - | 8 ppm/°C | - | 3.32 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | ||
![]() Y006237K5000V0L Vishay Precision Group | 37 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.005 % | 2 | - | 1 ppm/°C | - | 37.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Fiber Optic | 305 m | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | No | - | ||
![]() Y005813K1500B0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.1 % | 2 | - | 8 ppm/°C | - | 13.15 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | ||
![]() Y00079K00000B9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y160882R4000F0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 5 % | 2 | - | 150 ppm/°C | - | 1.8 kΩ | 155 °C | -55 °C | Thick Film | - | - | - | 3.9 W | - | - | - | - | - | - | - | - | Moisture Resistant | 584.2 µm | - | 1.6002 mm | 812.8 µm | - | - | ||
![]() Y00071K13610V0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | DIV44E23 | TE Connectivity Deutsch Connectors | Bag | Active | Non-Compliant | - | - | Bulk | * | - | 0.005 % | 2 | - | 2 ppm/°C | - | 1.1361 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0062866R000A9L Vishay Precision Group | 28 |
| - | - | - | - | - | - | 092001 | Molex | Bulk | Active | Compliant | - | - | Bulk | * | - | 0.05 % | 2 | Radial | 1 ppm/°C | - | 866 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | 2.67 mm | Not | 3.81 mm | - | - | - | - | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0786120R000T0L Vishay Precision Group | In Stock | - | - | - | - | 0402 (1005 Metric) | 0402 | - | CPF0402 | TE Connectivity Passive Product | Tape & Reel (TR) | Active | Non-Compliant | - | -55°C ~ 155°C | Bulk | CPF, Neohm | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 2.55 kOhms | 175 °C | -55 °C | Thin Film | - | 0.063W, 1/16W | - | 300 mW | - | - | - | - | - | - | - | - | - | 8.5344 mm | 0.014 (0.35mm) | 7.62 mm | 2.667 mm | - | - | ||
![]() Y146712R0000B9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.1 % | 4 | - | 0.2 ppm/°C | - | 12 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 3 W | - | - | - | - | - | - | - | - | Moisture Resistant | 26.0096 mm | - | 34.0106 mm | 5.334 mm | - | - | ||
![]() Y162222R0000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | 0.1 % | 2 | - | 0.2 ppm/°C | - | 22 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 8 W | - | - | - | - | - | - | - | - | Moisture Resistant | 21.463 mm | - | 10.16 mm | 3.81 mm | - | - |