- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Max Power Dissipation | Terminal Pitch | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y006276R8000B9L Vishay Precision Group | 40 |
| - | - | - | Compliant | - | 0.1 % | 2 | - | 1 ppm/°C | 76.8 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y001110R0000B9L Vishay Precision Group | 24 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 10 Ω | 175 °C | -55 °C | Metal Foil | - | 500 mW | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y14425K00000A0L Vishay Precision Group | 37 |
| - | Lead, Tin | Through Hole | Non-Compliant | Bulk | 0.05 % | 2 | Radial | 2 ppm/°C | 5 kΩ | 155 °C | -55 °C | Metal Foil | 500 mW | 250 mW | 5.08 mm | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y07861K00000F0L Vishay Precision Group | 8 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | - | 1 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y006250K0000A0L Vishay Precision Group | 8 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.05 % | 2 | - | 1 ppm/°C | 50 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y14429K33950A0L Vishay Precision Group | 8 |
| - | - | - | Non-Compliant | Bulk | 0.05 % | 2 | - | 2 ppm/°C | 9.3395 kΩ | 155 °C | -55 °C | Metal Foil | - | 250 mW | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y16225K12000T9L Vishay Precision Group | 8 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 5.12 kΩ | 150 °C | -55 °C | Metal Foil | - | 8 W | - | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y0062900R000T0L Vishay Precision Group | 8 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 900 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07936K04000B0L Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 6.04 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y006210K0000V0L Vishay Precision Group | 8 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.005 % | 2 | - | 1 ppm/°C | 10 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062750R000F9L Vishay Precision Group | 8 |
| - | - | - | Compliant | Bulk | 1 % | 2 | - | 1 ppm/°C | 750 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y078588K7000B9L Vishay Precision Group | 8 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 88.7 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062750R000T9L Vishay Precision Group | 8 |
| - | - | - | Compliant | - | 0.01 % | 2 | - | 1 ppm/°C | 750 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y16225K60000T0L Vishay Precision Group | 8 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 5.6 kΩ | 150 °C | -55 °C | Metal Foil | - | 8 W | - | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y07861K00000F9L Vishay Precision Group | 8 |
| - | - | - | Compliant | Bulk | 1 % | 2 | - | 1 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0007180R000V9L Vishay Precision Group | 8 |
| - | - | - | Compliant | - | 0.005 % | 2 | - | 2 ppm/°C | 180 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y006250K0000B0L Vishay Precision Group | 8 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.1 % | 2 | - | 1 ppm/°C | 50 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y00581K80000D19L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.5 % | 2 | - | 8 ppm/°C | 1.8 kΩ | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | - | 12.7 mm | - | - | ||
![]() Y00116R66600B9L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 6.666 Ω | 175 °C | -55 °C | Metal Foil | - | 500 mW | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y0075212R020B9L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | - | 8 ppm/°C | 212.02 Ω | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - |