- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Lead Pitch | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00628K06000B9L Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | - | 1 ppm/°C | - | 8.06 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y146719R5000B0L Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 4 | - | 0.2 ppm/°C | - | 19.5 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 26.0096 mm | 34.0106 mm | 5.334 mm | - | - | ||
![]() Y1622350R000F0L Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | - | 0.2 ppm/°C | - | 350 Ω | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 21.463 mm | 10.16 mm | 3.81 mm | - | - | ||
![]() Y1442981R800T0L Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 981.8 Ω | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | - | ||
![]() Y078615K0000T0L Vishay Precision Group | 22 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 1 ppm/°C | - | 15 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y007730R0000A9L Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.05 % | 2 | - | 2 ppm/°C | - | 30 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 10.922 mm | 11.049 mm | 4.699 mm | - | - | ||
![]() Y09255K00000F9L Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | - | 2 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | - | - | - | - | - | - | 21.463 mm | 10.16 mm | 3.81 mm | - | - | ||
![]() Y57873K72120T9L Vishay Precision Group | 14 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 1 ppm/°C | - | 3.7212 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 10.922 mm | 11.049 mm | 4.699 mm | - | - | ||
![]() Y000716R0000A9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | - | 2 ppm/°C | - | 16 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y00079K50000T0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 9.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y5787422R000B0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | - | 1 ppm/°C | - | 422 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 10.922 mm | 11.049 mm | 4.699 mm | - | - | ||
![]() Y000716K0000F9L Vishay Precision Group | 16 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | - | 2 ppm/°C | - | 16 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y000731K0000B0L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 31 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0062750R000A0L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.05 % | 2 | - | 1 ppm/°C | - | 750 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y0062942R860T9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 1 ppm/°C | - | 942.86 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y000717R9000B0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | 17.9 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y079326K1000B9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 26.1 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | - | ||
![]() Y14535K00000V9L Vishay Precision Group | 82 | - | - | - | - | Vishay Precision Group Foil Resistors | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | 0.017637 oz | 300 V | 300 V | Bulk | Z Foil | 0.005 % | 2 | Radial | 0.2 PPM / C | Metal Foil | 5 kOhms | 125 °C | -55 °C | Metal Foil | Resistors | 600 mW | 600 mW | Metal Foil | 2.67 mm | Not | Radial | 3.81 mm | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - Through Hole | - | 8.28 mm | 7.62 mm | 2.67 mm | - | No SVHC | ||
![]() Y0062499R000T0L Vishay Precision Group | 43 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 1 ppm/°C | - | 499 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | - | ||
![]() Y002350K0000B0L Vishay Precision Group | 28 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | 50 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | 15.875 mm | - | No | - |