- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0077919R000V0L Vishay Precision Group | 41 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 919 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y0789100K000A9L Vishay Precision Group | 14 |
| - | - | - | Compliant | - | 0.05 % | 2 | 8 ppm/°C | 100 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y1622500R000F9L Vishay Precision Group | 7 |
| - | - | - | Compliant | Bulk | 1 % | 2 | 0.2 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | 8 W | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y14671R50000B0L Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 4 | 0.2 ppm/°C | 1.5 Ω | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | - | ||
![]() Y01011K44000F0L Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 1 ppm/°C | 1.44 kΩ | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y00071K20000F0L Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 1.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y001164R0000D0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.5 % | 2 | 2 ppm/°C | 64 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y6071247R090T9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 247.09 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y078565K5360A9L Vishay Precision Group | 10 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 65.536 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00625K00000T9L Vishay Precision Group | 39 |
| - | - | Through Hole | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y000725K0000B0L Vishay Precision Group | 39 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 25 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y578747K1000B0L Vishay Precision Group | 39 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 47.1 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y007747K0000B0L Vishay Precision Group | 39 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 47 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y0785910R000B9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 910 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y006295K0000B9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | - | 0.1 % | 2 | 1 ppm/°C | 95 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000710K1000B9L Vishay Precision Group | 42 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 10.1 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y57871K50000B9L Vishay Precision Group | 33 |
| - | - | - | Compliant | - | 0.1 % | 2 | 1 ppm/°C | 1.5 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y0007750R000F9L Vishay Precision Group | 42 |
| - | - | - | Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 750 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0029200R000B0L Vishay Precision Group | 12 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 8 ppm/°C | 200 Ω | 150 °C | -55 °C | Metal Foil | 333 mW | - | - | 19.05 mm | - | - | ||
![]() Y00546R20000F9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 1 % | 2 | 12 ppm/°C | 6.2 Ω | 150 °C | -55 °C | Metal Foil | 250 mW | - | - | 19.05 mm | - | - |