- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Filtered | Lead Free Status / RoHS Status | Manufacturer | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Operation | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | RoHS | Tradename | Type of electric connection | Unit Weight | Voltage type for actuating | With detachable clamps | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Max Power Dissipation | Depth | Military Standard | Lead Pitch | Output Voltage | Failure Rate | Product Type | Features | Input Voltage | Product Category | Primary Type | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0075750R000F9L Vishay Precision Group | 9 |
| - | - | - | - | - | TE Connectivity / AMP | 1 | - | - | TE Connectivity | - | - | - | - | - | - | Details | AMPLIMITE | - | 0.037637 oz | - | - | - | Bulk | - | - | 1 % | - | 2 | - | 8 ppm/°C | - | 750 Ω | 175 °C | -55 °C | Metal Foil | - | D-Sub Connectors | - | 200 mW | - | - | - | - | - | D-Sub Tools & Hardware | - | - | D-Sub Tools & Hardware | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y079330K0000T0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | 30 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.4892 mm | - | ||
![]() Y006220K0000D9L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 0.5 % | - | 2 | - | 1 ppm/°C | - | 20 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y07938K00000T9L Vishay Precision Group | 13 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | 8 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.4892 mm | - | ||
![]() Y16221K20000F9L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 1 % | - | 2 | - | 0.2 ppm/°C | - | 1.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 8 W | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 21.463 mm | - | 10.16 mm | 3.81 mm | - | ||
![]() Y078610R1000F0L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 1 % | - | 2 | - | 1 ppm/°C | - | 10.1 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y001149K9000B9L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | Radial | 2 ppm/°C | - | 49.9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 1 W | 500 mW | 4.06 mm | Not | 10.16 mm | - | - | - | Moisture Resistant | - | - | - | - | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | ||
![]() Y0793301R600T0L Vishay Precision Group | 28 |
| - | - | - | Radial | - | - | - | - | Contains lead / RoHS non-compliant | - | 1 | 0 | 0 | - | 100 - 240 | 100 - 240 | Non-Compliant | - | Spring clamp connection | - | AC | No | -55°C ~ 125°C | Bulk | RCK | 0.300 L x 0.098 W (7.62mm x 2.50mm) | ±0.01% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | 301.6 Ohms | 175 °C | -55 °C | Metal Foil | 0.6W | - | - | 300 mW | 90 | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | - | 90 | 0.336 (8.53mm) | 7.62 mm | 17.5 | - | ||
![]() Y007715R2000A0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.05 % | - | 2 | - | 2 ppm/°C | - | 15.2 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 10.922 mm | - | 11.049 mm | 4.699 mm | - | ||
![]() Y578725K2000B0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 1 ppm/°C | - | 25.2 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 10.922 mm | - | 11.049 mm | 4.699 mm | - | ||
![]() Y006290K9000B9L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | 0.1 % | - | 2 | - | 1 ppm/°C | Bearing Thrust Washer | 90.9 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y0093110R000B9L Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 0.2 ppm/°C | - | 110 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y0062700R000T9L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Constant Current | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 1 ppm/°C | - | 700 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | 4.75V | - | - | Moisture Resistant | 2.5 → 5 V | - | DC-DC | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y002330K0000T0L Vishay Precision Group | 38 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | 30 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 750 mW | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | 15.875 mm | - | No | ||
![]() Y0062830R000V0L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.005 % | - | 2 | - | 1 ppm/°C | - | 830 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y005833K0000F29L Vishay Precision Group | 46 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 1 % | - | 2 | - | 8 ppm/°C | - | 33 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y078574K5700A0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.05 % | - | 2 | - | 2 ppm/°C | - | 74.57 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y144235K4070T0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | 35.407 kΩ | 155 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | - | ||
![]() Y000796R0859V9L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.005 % | - | 2 | - | 2 ppm/°C | - | 96.0859 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y1442500R000T0L Vishay Precision Group | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | 500 Ω | 155 °C | -55 °C | Metal Foil | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | - |