- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y07858K06000B0L Vishay Precision Group | 14 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 8.06 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00626K82000T0L Vishay Precision Group | 22 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 6.82 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007171R000B9L Vishay Precision Group | 22 |
| - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 171 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y1442464R000T0L Vishay Precision Group | 22 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 464 Ω | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y001120R0000B0L Vishay Precision Group | 31 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 20 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y07932K87500B0L Vishay Precision Group | 5 |
| - | Compliant | - | 0.1 % | 2 | 2 ppm/°C | 2.875 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y000716K5000F0L Vishay Precision Group | 15 |
| - | Non-Compliant | Bulk | 1 % | 2 | 2 ppm/°C | 16.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y000718R0000B5L Vishay Precision Group | In Stock | - | - | Non-Compliant | - | 0.1 % | 2 | 2 ppm/°C | 18 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0062785R200T9L Vishay Precision Group | 24 |
| - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 785.2 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07858K00000B0L Vishay Precision Group | 24 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 8 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y16225R00000B0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | 8 W | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | ||
![]() Y14429K68950A0L Vishay Precision Group | 37 |
| - | Non-Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 9.6895 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y0062900R000V9L Vishay Precision Group | 7 |
| - | Compliant | Bulk | 0.005 % | 2 | 1 ppm/°C | 900 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07939K00000T9L Vishay Precision Group | 37 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y578714K8800B9L Vishay Precision Group | 24 |
| - | Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 14.88 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y0007145K000T0L Vishay Precision Group | 12 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 145 kΩ | 175 °C | -55 °C | Metal Foil | 200 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00584K99000D9L Vishay Precision Group | 50 |
| - | Compliant | Bulk | 0.5 % | 2 | 8 ppm/°C | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | ||
![]() Y01011K50000T0L Vishay Precision Group | 50 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 1.5 kΩ | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y079398K8000B0L Vishay Precision Group | 50 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 98.8 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y6071250R000A9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 0.05 % | 2 | 0.2 ppm/°C | 250 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm |