- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Supplier Device Package | Lead Free Status / RoHS Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Max Power Dissipation | Failure Rate | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y006290R0000T9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.01 % | - | 2 | 1 ppm/°C | 90 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y00752K50000T9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | - | 2 | 8 ppm/°C | 2.5 kΩ | 125 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y010124K9000A0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.05 % | - | 2 | 1 ppm/°C | 24.9 kΩ | 175 °C | -55 °C | Metal Foil | - | 500 mW | - | Moisture Resistant | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | ||
![]() Y007840K0000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 0 ppm/°C | 40 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | 11.43 mm | - | 10.541 mm | 4.1148 mm | - | ||
![]() Y1467399R990T9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.01 % | - | 4 | 0.2 ppm/°C | 399.99 Ω | 150 °C | -55 °C | Metal Foil | - | 3 W | - | Moisture Resistant | 26.0096 mm | - | 34.0106 mm | 5.334 mm | - | ||
![]() Y005850R0000E2L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.2 % | - | 2 | 8 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | - | - | 12.7 mm | - | - | ||
![]() Y162275R0000A9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.05 % | - | 2 | 0.2 ppm/°C | 75 Ω | 150 °C | -55 °C | Metal Foil | - | 8 W | - | Moisture Resistant | 21.463 mm | - | 10.16 mm | 3.81 mm | - | ||
![]() Y00626R00000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 1 ppm/°C | 6 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y0007175R000F9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 1 % | - | 2 | 2 ppm/°C | 175 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y578759K5400B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 1 ppm/°C | 59.54 kΩ | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 10.922 mm | - | 11.049 mm | 4.699 mm | - | ||
![]() Y00581K07000B0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 8 ppm/°C | 1.07 kΩ | 150 °C | -55 °C | Metal Foil | - | 150 mW | - | - | - | - | 12.7 mm | - | - | ||
![]() Y001116K0000T0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.01 % | - | 2 | 2 ppm/°C | 16 kΩ | 175 °C | -55 °C | Metal Foil | - | 500 mW | - | Moisture Resistant | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | ||
![]() Y006250K0000V0L Vishay Precision Group | 37 |
| - | Lead, Tin | Through Hole | - | - | - | Compliant | - | Bulk | - | - | 0.005 % | - | 2 | 1 ppm/°C | 50 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | No | ||
![]() Y00071K25000Q0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.02 % | - | 2 | 2 ppm/°C | 1.25 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y0012100R000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 2 ppm/°C | 100 Ω | 175 °C | -55 °C | Metal Foil | - | 750 mW | - | Moisture Resistant | 10.4902 mm | - | 20.828 mm | 4.064 mm | - | ||
![]() Y144249K9000B0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 2 ppm/°C | 49.9 kΩ | 155 °C | -55 °C | Metal Foil | - | 250 mW | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | - | ||
![]() Y144285K0000B0L Vishay Precision Group | 13 |
| - | - | Edge | - | - | - | Non-Compliant | - | Bulk | - | - | 0.1 % | - | 2 | 2 ppm/°C | 85 kΩ | 155 °C | -55 °C | Metal Foil | - | 250 mW | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | - | ||
![]() Y006280R0000T0L Vishay Precision Group | 13 |
| - | - | - | - | - | - | Non-Compliant | - | Bulk | - | - | 0.01 % | - | 2 | 1 ppm/°C | 80 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y079388K3800T9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | Compliant | - | Bulk | - | - | 0.01 % | - | 2 | 2 ppm/°C | 88.38 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | Moisture Resistant | 8.5344 mm | - | 7.62 mm | 2.4892 mm | - | ||
![]() Y0098120R000Q0L Vishay Precision Group | In Stock | - | - | - | - | Axial | Axial | Contains lead / RoHS non-compliant | Non-Compliant | -55°C ~ 125°C | Bulk | VSA101 | 0.260 x 0.102 Rectangular x 0.305 L (6.60mm x 2.59mm x 7.75mm) | ±0.02% | 1 (Unlimited) | 2 | ±0.2ppm/°C | 120 Ohms | 175 °C | -55 °C | Metal Foil | 0.6W | 300 mW | - | Moisture Resistant, Non-Inductive | - | - | 7.747 mm | - | - |