- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Marker Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Coding | Contact Materials | Dimensions | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Marker Type | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Termination Method | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Capacitance | Subcategory | Max Power Dissipation | Depth | Current Rating | Military Standard | Termination Style | Lead Pitch | Number of Contacts | Contact Gender | Dielectric | Failure Rate | Contact Style | Voltage | Number of Poles | Product Type | Legend | Rated Voltage | Overall Length | Product | Features | Compliance | Rated Current (Power) | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0092100R000B9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 0.2 ppm/°C | - | - | 100 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | ||
![]() Y0062600R000F0L Vishay Precision Group | 13 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Tape & Reel | - | - | 1 % | - | 2 | - | 100 ppm/°C | - | - | 73.2 kΩ | 150 °C | -65 °C | Metal Film | - | - | - | - | - | 300 mW | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 1.68 mm | 8.5344 mm | - | 4.75 mm | 2.667 mm | No | ||
![]() Y0007960R859V9L Vishay Precision Group | 13 |
| - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | - | - | - | Compliant | - | - | - | - | -55°C ~ 125°C | Bulk | S | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.005% | 1 (Unlimited) | 2 | - | ±2ppm/°C | - | - | 960.859 Ohms | 175 °C | -55 °C | Metal Foil | Red | - | 0.6W | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | - | - | - | 8.5344 mm | 0.336 (8.53mm) | 7.62 mm | 2.667 mm | - | ||
![]() Y07858R87000B9L Vishay Precision Group | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 2 ppm/°C | - | - | 8.87 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y00111R03000F0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 1 % | - | 2 | - | 2 ppm/°C | - | - | 1.03 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 10.4902 mm | - | 14.605 mm | 4.064 mm | - | ||
![]() Y0007132R500B9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ELECTROCUBE | - | - | - | Compliant | - | - | - | - | - | - | - | - | 0.1 % | - | 2 | - | 2 ppm/°C | - | - | 132.5 Ω | 125 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y0058111K110Q1L Vishay Precision Group | 18 |
| - | - | - | Brass Pin Contact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PINREX | - | - | - | Y | - | - | - | - | - | Insulation Resistance - 1000mOhm at DC 500V | - | - | Contact Resistance - 10mOhm at DC 100mA | - | 2 | - | 8 ppm/°C | - | - | 111.11 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | 1Amp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y009311K4200Q9L Vishay Precision Group | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 0.02 % | - | 2 | - | 0.2 ppm/°C | - | - | 11.42 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y0062848R000V0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | High Impact Polystyrene | - | - | - | - | - | - | - | - | - | 500 x 250 x 103.5mm | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | Drivia | - | 0.005 % | - | 2 | - | 1 ppm/°C | - | - | 848 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | 103.5mm | 90A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 500mm | 250mm | - | ||
![]() Y005837R0000F0L Vishay Precision Group | 20 |
| - | - | - | - | - | - | Solid Carbide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | R454 | - | 1 % | - | 2 | - | 8 ppm/°C | - | - | 37 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103 mm | - | - | - | - | - | - | 10mm | - | - | 12.7 mm | - | - | ||
![]() Y16221K40000T0L Vishay Precision Group | 27 |
| - | Gold | - | Panel Mount | - | - | - | PBT, PC | - | - | - | - | - | - | - | A | Copper | - | - | - | - | - | +105°C | -40°C | Non-Compliant | Screw | - | - | 250 V | - | Bulk | M | - | 0.01 % | - | 2 | - | 0.2 ppm/°C | - | - | 1.4 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 8 W | - | 4.0A | - | - | - | 4 | Male | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | IP67 | - | 21.463 mm | - | 10.16 mm | 3.81 mm | - | ||
![]() Y078575K0000B9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | PVC (Polyvinylchloride) | - | - | - | - | - | - | - | - | - | - | - | - | Pre Printed | - | - | Compliant | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 2 ppm/°C | - | - | 75 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | T | - | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y144237K9440T0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | PVC (Polyvinylchloride) | - | - | - | - | - | - | - | - | - | - | - | - | Pre Printed | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 2 ppm/°C | - | - | 37.944 kΩ | 155 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | X | - | - | - | - | - | - | - | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | - | ||
![]() Y16085R00000A9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | NO | - | - | - | - | - | Bulk | - | - | 0.05 % | - | 4 | - | 0.2 ppm/°C | - | - | 5 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 13.0048 mm | - | 31.496 mm | 4.4958 mm | - | ||
![]() Y000713K2000B0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | NO | - | - | - | - | - | - | - | - | 0.1 % | - | 2 | - | 2 ppm/°C | - | - | 13.2 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.667 mm | - | ||
![]() Y07935K00000B9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VITRAMON | - | - | - | NO | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 2 ppm/°C | - | - | 5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 8.5344 mm | - | 7.62 mm | 2.4892 mm | - | ||
![]() Y00581K24000B0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 0.1 % | - | 2 | - | 8 ppm/°C | PCB Terminal Blocks with Wire | - | 1.24 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | - | - | 150 mW | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | 300V | - | - | - | - | 17.5A | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y00291K00000T1L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | - | 8 ppm/°C | - | - | 1 kΩ | 150 °C | -55 °C | Metal Foil | - | Female | - | - | - | 333 mW | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | ||
![]() Y1442100K000T0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | 0.01 % | - | 2 | Radial | 2 ppm/°C | - | - | 100 kΩ | 155 °C | -55 °C | Metal Foil | - | - | - | - | - | 250 mW | 2.5 mm | - | Not | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | - | 7.493 mm | 2.4892 mm | - | ||
![]() Y0062400R000T9L Vishay Precision Group | 9 |
| - | - | - | - | 0805 (2012 metric) | - | - | - | - | Vishay / Vitramon | 1.2 nF | 0.0012 uF | 0805 | 2012 | Class 2 | - | - | - | 3000 | - | Vishay | - | + 150 C | - 55 C | Details | - | 0.000194 oz | 25 VDC | - | - | MouseReel | VJ COMM | - | 5 % | - | 2 | Standard | 1 ppm/°C | - | Commercial SMD MLCCs | 400 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 1200 pF | Capacitors | 300 mW | - | - | - | SMD/SMT | - | - | - | X7R | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Moisture Resistant | Take | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 1.45 mm | - | 2 mm | 1.25 mm | - |