- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Core Material | Manufacturer | Manufacturer Part Number | Mounting Styles | RoHS | Operating Temperature | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Depth | Military Standard | Lead Pitch | Termination Type | Accessory Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y14429K15000T0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | Radial | 2 ppm/°C | 9.15 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | 2.5 mm | Not | 5.08 mm | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y1622410R000F0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 1 % | 2 | - | 0.2 ppm/°C | 410 Ω | 150 °C | -55 °C | Metal Foil | 8 W | - | - | - | - | - | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y001161R0000D0L Vishay Precision Group | 33 |
| - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.5 % | 2 | - | 2 ppm/°C | 61 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y00624R00000B0L Vishay Precision Group | 24 |
| - | Lead, Tin | Through Hole | - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 1 ppm/°C | 4 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0078350R000T0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 0 ppm/°C | 350 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0077350R000V9L Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | Compliant | - | Bulk | 0.005 % | 2 | - | 2 ppm/°C | 350 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y000716R1800Q9L Vishay Precision Group | 31 |
| - | - | - | - | - | - | - | Compliant | - | - | 0.02 % | 2 | - | 2 ppm/°C | 16.18 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00626K00000T0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 6 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00626R20000F9L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Compliant | - | - | 1 % | 2 | - | 1 ppm/°C | 6.2 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000716K0000T0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 16 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07935R76000B9L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 5.76 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y078580R3100T9L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 80.31 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0011323K000T0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 323 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y144273K8740T0L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 73.874 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y005828K5710D29L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | Compliant | - | Bulk | 0.5 % | 2 | - | 8 ppm/°C | 28.571 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y07859R60000B9L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 9.6 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0007120R000F9L Vishay Precision Group | 21 |
| - | - | - | Powdered Iron | - | - | Thru-Hole | Compliant | -55°C to +105°C | - | 0.1 | 2 | - | 2 ppm/°C | 120 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Pb | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00625K54610T9L Vishay Precision Group | 50 |
| - | - | - | Powdered Iron | - | - | Thru-Hole | Compliant | -55°C to +105°C | - | 0.05 | 2 | - | 1 ppm/°C | 5.5461 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Pb | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00959K00000T0L Vishay Precision Group | 7 |
| - | - | - | - | Stearns | 52070750030G | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | 125 mW | - | - | - | - | End Plate | - | - | 9.0424 mm | - | - | ||
![]() Y607110R0000A0L Vishay Precision Group | 28 |
| - | - | - | - | ebm-papst, Inc. | - | - | Non-Compliant | - | Bulk | 0.05 % | 2 | - | 0.2 ppm/°C | 10 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - |