- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00774K99000V0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.005 % | 2 | 2 ppm/°C | 4.99 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y00626K52675T9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | 1 ppm/°C | 6.52675 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000716K5000F0L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | 2 | 2 ppm/°C | 16.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000718R0000B5L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | 18 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062785R200T9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | 1 ppm/°C | 785.2 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07858K00000B0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 8 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0007147K000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 147 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y005490K0000T2L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 8 ppm/°C | 90 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | - | 19.05 mm | - | - | ||
![]() Y14422K33480T0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 2.3348 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y0007109R740B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | 109.74 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00625K05000T0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 1 ppm/°C | 5.05 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y578715K0000B0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 1 ppm/°C | 15 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y010149R9000B9L Vishay Precision Group | 38 |
| - | - | - | Vishay Precision Group Foil Resistors | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | Bulk Metal Foil | 300 V | Bulk | S | 0.1 % | - | 1 PPM / C | 49.9 Ohms | - | - | - | Resistors | 1 W | - | Metal Foil | Radial | 10.16 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 10.49 mm | 14.61 mm | 4.06 mm | - | ||
![]() Y144249K9000B0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 49.9 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y00626R00000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 2 | 1 ppm/°C | 6 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0007175R000F9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 1 % | 2 | 2 ppm/°C | 175 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y578759K5400B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 2 | 1 ppm/°C | 59.54 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y00581K07000B0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 8 ppm/°C | 1.07 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y001116K0000T0L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 16 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y006250K0000V0L Vishay Precision Group | 37 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.005 % | 2 | 1 ppm/°C | 50 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | No |