- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y000770K0000B139L Vishay Precision Group | 21 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 70 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0028806R000F0L Vishay Precision Group | 21 |
| - | - | - | Non-Compliant | Bulk | 1 % | 2 | 8 ppm/°C | 806 Ω | 150 °C | -55 °C | Metal Foil | 500 mW | - | - | 25.4 mm | - | - | ||
![]() Y0011226K000V0L Vishay Precision Group | 32 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 226 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y0062600R000B0L Vishay Precision Group | 41 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 600 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y00071K65000B0L Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 1.65 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0062760R000D9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 0.5 % | 2 | 1 ppm/°C | 760 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0785960R000Q9L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.02 % | 2 | 2 ppm/°C | 960 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y144277K4280Q0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y079350K0000T0L Vishay Precision Group | 40 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 50 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y0785698R000A9L Vishay Precision Group | 40 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 698 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y144510K0000V0L Vishay Precision Group | 17 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 0.2 ppm/°C | 10 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00785K00000B0L Vishay Precision Group | 17 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0 ppm/°C | 5 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y14676R25000B0L Vishay Precision Group | 17 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 4 | 0.2 ppm/°C | 6.25 Ω | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | - | ||
![]() Y0062937R060T9L Vishay Precision Group | 34 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 937.06 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() RNC90Y2K1500BR Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y6071396R000T9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 396 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0075350R000B9L Vishay Precision Group | 17 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 350 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062548R673D9L Vishay Precision Group | 32 |
| - | - | - | Compliant | - | 0.5 % | 2 | 1 ppm/°C | 548.673 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y1635100R000T0L Vishay Precision Group | 32 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y083010R0000A9L Vishay Precision Group | 2533 |
| - | - | - | Compliant | Bulk | 0.05 % | 4 | 2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 21.209 mm | 17.526 mm | 5.461 mm | - |