- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Styles | RoHS | Voltage, Rating | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Lead Pitch | Lead Spacing | Product Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0101300K000V9L Vishay Precision Group | 38 |
| - | - | - | - | Compliant | - | Bulk | 0.005 % | 2 | - | 1 ppm/°C | - | 300 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y6071360R000B9L Vishay Precision Group | 38 |
| - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 0.2 ppm/°C | - | 360 Ω | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y07861K96000T0L Vishay Precision Group | 30 |
| - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 1 ppm/°C | - | 1.96 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00071K38500V0L Vishay Precision Group | 38 |
| - | - | - | - | Non-Compliant | - | Bulk | 0.005 % | 2 | - | 2 ppm/°C | - | 1.385 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062920R000D9L Vishay Precision Group | 38 |
| - | - | - | - | Compliant | - | Bulk | 0.5 % | 2 | - | 1 ppm/°C | - | 920 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00625K40000T0L Vishay Precision Group | 38 |
| - | Lead, Tin | Through Hole | - | Compliant | - | Bulk | 0.01 % | 2 | Radial | 1 ppm/°C | - | 5.4 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | 2.67 mm | Not | - | 3.81 mm | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0078500R000F0L Vishay Precision Group | 38 |
| - | - | - | - | Non-Compliant | - | Bulk | 1 % | 2 | - | 0 ppm/°C | - | 500 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0007175R856T9L Vishay Precision Group | 38 |
| - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | - | 175.856 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062100K000A0L Vishay Precision Group | 38 |
| - | Lead, Tin | Through Hole | - | Compliant | - | Bulk | 0.05 % | 2 | - | 1 ppm/°C | - | 100 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y006242K2000F0L Vishay Precision Group | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y00581K10000B0L Vishay Precision Group | 38 |
| - | - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | - | 8 ppm/°C | - | 1.1 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y174939R4070T9L Vishay Precision Group | In Stock | - | - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | - | 39.407 Ω | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | 15.875 mm | - | - | ||
![]() RNC90T9R0900BPTR Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() RNC90T4K7000AM Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() RNC90Y215R00BR-SL Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() RNC90Y9K7600VM Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RNC90Y4K4800VP Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | 300 V | - | 0.005 % | - | - | 5 PPM / C | - | 4.48 kOhms | - | - | - | Resistors | 300 mW | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() RNC90T10K000AM Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | 300 V | - | 0.05 % | - | - | - | Metal Foil Military Reliability Resistors | 10 kOhms | - | - | - | Resistors | 300 mW | - | Metal Foil | - | - | Radial | - | 3.81 mm | Metal Foil Resistors | - | 8.28 mm | 7.62 mm | 2.67 mm | - | ||
![]() RNC90Y3K5700TR-SL Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() RNC90Y12K000TR-SL Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | - | - | - | - | - | Metal Foil Resistors | - | - | - | - | - |