- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Packaging | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Subcategory | Packing Method | Max Power Dissipation | Technology | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Working Voltage | Rated Temperature | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y000714K7000B9L Vishay Precision Group | 15 |
| - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | VISHAY FOIL RESISTORS | Vishay Foil Resistors | Y000714K7000B9L | S | 175 °C | -55 °C | RADIAL LEADED, ROHS COMPLIANT | RECTANGULAR PACKAGE | Transferred | 5.5 | - | Yes | - | 0.1% | - | EAR99 | 2 ppm/°C | 14700 Ω | - | - | - | HIGH PRECISION, NON-INDUCTIVE | Fixed Resistors | BULK | - | METAL FOIL | FIXED RESISTOR | unknown | 0.3 W | 300 V | 125 °C | - | - | - | - | ||
![]() RNC90Y800R00VP Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y1467399R990T9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.01 % | 4 | - | 0.2 ppm/°C | 399.99 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | ||
![]() Y005850R0000E2L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.2 % | 2 | - | 8 ppm/°C | 50 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y162275R0000A9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.05 % | 2 | - | 0.2 ppm/°C | 75 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 8 W | - | - | - | - | - | - | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | ||
![]() Y010124K9000A0L Vishay Precision Group | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.05 % | 2 | - | 1 ppm/°C | 24.9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y007840K0000B9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 0 ppm/°C | 40 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y006290R0000T9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 90 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0077666R670T0L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 666.67 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | ||
![]() Y0011196R000D0L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.5 % | 2 | - | 2 ppm/°C | 196 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y00625K00000V0L Vishay Precision Group | 34 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.005 % | 2 | - | 1 ppm/°C | 5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0058531R000B0L Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | - | 8 ppm/°C | 531 Ω | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y07939R76000B0L Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 9.76 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y00071K28987V9L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.005 % | 2 | - | 2 ppm/°C | 1.28987 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y1445100K000V0L Vishay Precision Group | 5 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.005 % | 2 | - | 0.2 ppm/°C | 100 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00629K90000T9L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 9.9 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y005820K0000B9L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.1 % | 2 | - | 8 ppm/°C | 20 kΩ | 150 °C | -55 °C | Metal Foil | - | - | - | 150 mW | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y07939K90000T0L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 9.9 kΩ | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y006290R0000V9L Vishay Precision Group | 39 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Bulk | 0.005 % | 2 | - | 1 ppm/°C | 90 Ω | 175 °C | -55 °C | Metal Foil | - | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00073K00000A0L Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 0.05 % | 2 | - | 2 ppm/°C | 3 kΩ | 125 °C | -55 °C | Metal Foil | - | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm |