- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Depth | Military Standard | Lead Pitch | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00757K05000A9L Vishay Precision Group | 30 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | - | 8 ppm/°C | 7.05 kΩ | 175 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y144210K8700T0L Vishay Precision Group | 30 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | Radial | 2 ppm/°C | 10.87 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | 2.5 mm | Not | 5.08 mm | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y0786200R000T9L Vishay Precision Group | 23 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 200 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00071K50000T0L Vishay Precision Group | 31 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 1.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000710R0100B0L Vishay Precision Group | 30 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 10.01 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000714K0000F9L Vishay Precision Group | 21 |
| - | - | - | Compliant | Bulk | 1 % | 2 | - | 2 ppm/°C | 14 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00628K25240T9L Vishay Precision Group | 15 |
| - | - | - | Compliant | - | 0.01 % | 2 | - | 1 ppm/°C | 8.2524 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00071K00020V9L Vishay Precision Group | 15 |
| - | - | - | Compliant | - | 0.005 % | 2 | - | 2 ppm/°C | 1.0002 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00121R00000F9L Vishay Precision Group | 31 |
| - | - | - | Compliant | Bulk | 1 % | 2 | - | 2 ppm/°C | 1 Ω | 175 °C | -55 °C | Metal Foil | 750 mW | - | - | - | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | - | ||
![]() Y006292K3077V9L Vishay Precision Group | 39 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | - | 1 ppm/°C | 92.3077 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y1445100R000V0L Vishay Precision Group | 39 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | - | 0.2 ppm/°C | 100 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07861R00000F0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 1 % | 2 | Radial | 1 ppm/°C | 1 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | 2.67 mm | Not | 3.81 mm | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y6071360R000V9L Vishay Precision Group | 31 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | Radial | 0.2 ppm/°C | 360 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | 4.11 mm | Not | 3.81 mm | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y083010R0000A9L Vishay Precision Group | 2533 |
| - | - | - | Compliant | Bulk | 0.05 % | 4 | - | 2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 3 W | - | - | - | Moisture Resistant | 21.209 mm | 17.526 mm | 5.461 mm | - | ||
![]() Y0101300K000V9L Vishay Precision Group | 38 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | - | 1 ppm/°C | 300 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y0012220K000F9L Vishay Precision Group | 31 |
| - | - | - | Compliant | Bulk | 1 % | 2 | - | 2 ppm/°C | 220 kΩ | 175 °C | -55 °C | Metal Foil | 750 mW | - | - | - | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | - | ||
![]() Y14675R00000B0L Vishay Precision Group | 31 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 4 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | 3 W | - | - | - | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | - | ||
![]() Y0007175R856T9L Vishay Precision Group | 38 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 175.856 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062100K000A0L Vishay Precision Group | 38 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.05 % | 2 | - | 1 ppm/°C | 100 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y006242K2000F0L Vishay Precision Group | 21 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |