- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Depth | Military Standard | Lead Pitch | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y006240K0000F0L Vishay Precision Group | 49 |
| - | Non-Compliant | Bulk | 1 % | 2 | - | 1 ppm/°C | 40 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0785442R000B9L Vishay Precision Group | 49 |
| - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 442 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007750R000T9L Vishay Precision Group | 49 |
| - | Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 750 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y174945R0620T9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 45.062 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | - | 15.875 mm | - | ||
![]() Y07934K55000B0L Vishay Precision Group | 8 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 4.55 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y144210K8700T0L Vishay Precision Group | 30 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | Radial | 2 ppm/°C | 10.87 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | 2.5 mm | Not | 5.08 mm | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y0786200R000T9L Vishay Precision Group | 23 |
| - | Compliant | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 200 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00071K50000T0L Vishay Precision Group | 31 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 1.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y09590R25000F9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 1 % | 4 | - | 3 ppm/°C | 250 mΩ | 150 °C | -55 °C | Metal Foil | 3 W | - | - | - | Moisture Resistant | 27.0002 mm | 34.036 mm | 5.334 mm | ||
![]() Y0793342R000B0L Vishay Precision Group | 30 |
| - | Non-Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 342 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y00757K05000A9L Vishay Precision Group | 30 |
| - | Compliant | Bulk | 0.05 % | 2 | - | 8 ppm/°C | 7.05 kΩ | 175 °C | -55 °C | Metal Foil | 200 mW | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0062555R440T9L Vishay Precision Group | 12 |
| - | Compliant | - | 0.01 % | 2 | - | 1 ppm/°C | 555.44 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0090100R000B9L Vishay Precision Group | 12 |
| - | Compliant | Bulk | 0.1 % | 2 | - | 0.2 ppm/°C | 100 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | - | - | - | - | - | 25.4 mm | - | ||
![]() Y14422K47000T0L Vishay Precision Group | 12 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 2.47 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y00122R00000F0L Vishay Precision Group | 12 |
| - | Non-Compliant | Bulk | 1 % | 2 | - | 2 ppm/°C | 2 Ω | 175 °C | -55 °C | Metal Foil | 750 mW | - | - | - | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | ||
![]() Y0058539R000F9L Vishay Precision Group | 12 |
| - | Compliant | Bulk | 1 % | 2 | - | 8 ppm/°C | 539 Ω | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | - | - | - | 12.7 mm | - | ||
![]() Y14676R25000Q9L Vishay Precision Group | 12 |
| - | Compliant | Bulk | 0.02 % | 4 | - | 0.2 ppm/°C | 6.25 Ω | 150 °C | -55 °C | Metal Foil | 3 W | - | - | - | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | ||
![]() Y0101350R000B9L Vishay Precision Group | 12 |
| - | Compliant | Bulk | 0.1 % | 2 | - | 1 ppm/°C | 350 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y00753K25710T9L Vishay Precision Group | 49 |
| - | Compliant | Bulk | 0.01 % | 2 | - | 8 ppm/°C | 3.2571 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y006295K3000B9L Vishay Precision Group | 12 |
| - | Compliant | Bulk | 0.1 % | 2 | - | 1 ppm/°C | 95.3 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm |