- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Styles | RoHS | Packaging | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Max Power Dissipation | Technology | Depth | Military Standard | Lead Pitch | Product Type | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y000710R2000B0L Vishay Precision Group | 11 |
| - | - | - | - | Compliant | - | 0.1 % | 2 | - | 2 ppm/°C | 10.2 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y006249R9000T0L Vishay Precision Group | 40 |
| - | - | - | - | Compliant | - | 0.01 % | 2 | - | 1 ppm/°C | 49.9 Ω | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y144226K1000B0L Vishay Precision Group | 40 |
| - | - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 26.1 kΩ | 155 °C | -55 °C | Metal Foil | - | 250 mW | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y078641K0730A9L Vishay Precision Group | 40 |
| - | - | - | - | Compliant | - | 0.05 % | 2 | - | 1 ppm/°C | 41.073 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000786K0000T0L Vishay Precision Group | 24 |
| - | - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 2 ppm/°C | 86 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y1635100R000T0L Vishay Precision Group | 32 |
| - | - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 0.2 ppm/°C | 100 Ω | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y0062600R000B0L Vishay Precision Group | 41 |
| - | Lead, Tin | Through Hole | - | Compliant | Bulk | 0.1 % | 2 | - | 1 ppm/°C | 600 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y00071K65000B0L Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | - | Non-Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 1.65 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0078500R000V9L Vishay Precision Group | 41 |
| - | - | - | - | Compliant | Bulk | 0.005 % | 2 | - | 0 ppm/°C | 500 Ω | 150 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y00073K55000B9L Vishay Precision Group | 41 |
| - | - | - | - | Compliant | - | 0.1 % | 2 | - | 2 ppm/°C | 3.55 kΩ | 125 °C | -55 °C | Metal Foil | - | 600 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0012220R000B9L Vishay Precision Group | 41 |
| - | - | - | - | Compliant | Bulk | 0.1 % | 2 | - | 2 ppm/°C | 220 Ω | 175 °C | -55 °C | Metal Foil | - | 750 mW | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | - | ||
![]() Y14675R00000Q0L Vishay Precision Group | 41 |
| - | - | - | - | Non-Compliant | Bulk | 0.02 % | 4 | - | 0.2 ppm/°C | 5 Ω | 150 °C | -55 °C | Metal Foil | - | 3 W | - | - | - | - | - | Moisture Resistant | 26.0096 mm | 34.0106 mm | 5.334 mm | - | ||
![]() Y0101305R000T0L Vishay Precision Group | 41 |
| - | - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | - | 1 ppm/°C | 305 Ω | 175 °C | -55 °C | Metal Foil | - | 500 mW | - | - | - | - | - | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y144510K0000F9L Vishay Precision Group | 41 |
| - | - | - | - | Compliant | Bulk | 1 % | 2 | - | 0.2 ppm/°C | 10 kΩ | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | - | - | - | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() FLCY120R00A Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() MAY11K847T Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() TLCC2M2000B Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | Thin Film Resistors | - | - | - | - | - | ||
![]() SM2X5K000/13K90FB Vishay Precision Group | 41 |
| - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Foil | - | - | - | Metal Foil Resistors | - | - | - | - | - | ||
![]() TLCC2M0000A Vishay Precision Group | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | Thin Film Resistors | - | - | - | - | - | ||
![]() Y0007841R548A9L Vishay Precision Group | 39 |
| - | - | - | - | Compliant | Bulk | 0.05 % | 2 | Radial | 2 ppm/°C | 841.548 Ω | 175 °C | -55 °C | Metal Foil | - | 300 mW | - | 2.67 mm | Not | 3.81 mm | - | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - |