- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y000719K2000T9L Vishay Precision Group | 32 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 19.2 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0007111K000B0L Vishay Precision Group | 49 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 111 kΩ | 175 °C | -55 °C | Metal Foil | 200 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y079334R0000B9L Vishay Precision Group | 32 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 34 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y00757K50000A9L Vishay Precision Group | 49 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | 8 ppm/°C | 7.5 kΩ | 175 °C | -55 °C | Metal Foil | 200 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() RNC90Y224R680AR Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Y607110K0000B0L Vishay Precision Group | 50 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0.2 ppm/°C | 10 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y14426K19000B0L Vishay Precision Group | 34 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 6.19 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y005823K3130T0L Vishay Precision Group | 7 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 23.313 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | - | ||
![]() Y0054297K383T9L Vishay Precision Group | 36 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 297.383 kΩ | 150 °C | -55 °C | Metal Foil | 250 mW | - | - | 19.05 mm | - | - | ||
![]() Y010210R0000B0L Vishay Precision Group | 28 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 10 Ω | 175 °C | -55 °C | Metal Foil | 750 mW | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | - | ||
![]() Y0011470R000B9L Vishay Precision Group | 15 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 470 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y0007901R923V9L Vishay Precision Group | 19 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 901.923 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y14422K61000B0L Vishay Precision Group | 19 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 2.61 kΩ | 155 °C | -55 °C | Metal Foil | 250 mW | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y0077100K000A9L Vishay Precision Group | 19 |
| - | - | - | Compliant | Bulk | 0.05 % | 2 | 2 ppm/°C | 100 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y1608200R000Q9L Vishay Precision Group | 19 |
| - | - | - | Compliant | Bulk | 0.02 % | 4 | 0.2 ppm/°C | 200 Ω | 150 °C | -55 °C | Metal Foil | 2 W | Moisture Resistant | 13.0048 mm | 31.496 mm | 4.4958 mm | - | ||
![]() Y578717K6000B0L Vishay Precision Group | 19 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 17.6 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y07937K50000T0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 7.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y006220K0000C0L Vishay Precision Group | 42 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 0.25 % | 2 | 1 ppm/°C | 20 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y07859R40000B9L Vishay Precision Group | 13 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 9.4 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07859R00000B9L Vishay Precision Group | 32 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 9 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - |