- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y0786237R000F0L Vishay Precision Group | 49 |
| - | Non-Compliant | Bulk | 1 % | 2 | 1 ppm/°C | 237 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y146815R0000T0L Vishay Precision Group | 11 |
| - | Non-Compliant | Bulk | 0.01 % | 4 | 0.2 ppm/°C | 15 Ω | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 20.3962 mm | 40.005 mm | 7.0104 mm | ||
![]() Y0075510R000B9L Vishay Precision Group | 11 |
| - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 510 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00071K60760T9L Vishay Precision Group | 36 |
| - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.6076 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y4078100R000B9L Vishay Precision Group | 44 |
| - | Compliant | - | 0.1 % | 2 | 0 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y144515K0000V0L Vishay Precision Group | 44 |
| - | Non-Compliant | Bulk | 0.005 % | 2 | 0.2 ppm/°C | 15 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y607150K0000A9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 0.05 % | 2 | 0.2 ppm/°C | 50 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00629K00000B9L Vishay Precision Group | 44 |
| - | Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0078990R000F0L Vishay Precision Group | 44 |
| - | Non-Compliant | Bulk | 1 % | 2 | 0 ppm/°C | 990 Ω | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y00071K70900T0L Vishay Precision Group | 44 |
| - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.709 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0101590R000F0L Vishay Precision Group | 44 |
| - | Non-Compliant | Bulk | 1 % | 2 | 1 ppm/°C | 590 Ω | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y6071100K000S9L Vishay Precision Group | 2547 |
| - | Compliant | Bulk | 0.001 % | 2 | 0.2 ppm/°C | 100 kΩ | 125 °C | -55 °C | Metal Foil | 200 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y146810R0000T0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.01 % | 4 | 0.2 ppm/°C | 10 Ω | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 20.3962 mm | 40.005 mm | 7.0104 mm | ||
![]() Y006299K9250V0L Vishay Precision Group | 31 |
| - | Non-Compliant | Bulk | 0.005 % | 2 | 1 ppm/°C | 99.925 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00071K66670T9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 1.6667 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00585K60000Q1L Vishay Precision Group | 33 |
| - | Non-Compliant | Bulk | 0.02 % | 2 | 8 ppm/°C | 5.6 kΩ | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | ||
![]() Y4078100R000A9L Vishay Precision Group | 40 |
| - | Compliant | Bulk | 0.05 % | 2 | 0 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y60714K99950T9L Vishay Precision Group | In Stock | - | - | Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 4.9995 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0793700R000B0L Vishay Precision Group | In Stock | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 700 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y006249R9000T0L Vishay Precision Group | 40 |
| - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 49.9 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm |