- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Depth | Military Standard | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y144226K1000B0L Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | - | 2 ppm/°C | - | 26.1 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | ||
![]() Y078641K0730A9L Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.05 % | 2 | - | 1 ppm/°C | - | 41.073 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y000786K0000T0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 86 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y14677R00000B9L Vishay Precision Group | 12 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 4 | - | 0.2 ppm/°C | - | 7 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 26.0096 mm | 34.0106 mm | 5.334 mm | ||
![]() Y0062557R400T9L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 1 ppm/°C | - | 557.4 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y000710R2000B0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 10.2 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007110K500T0L Vishay Precision Group | 38 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | - | 2 ppm/°C | - | 110.5 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07856K00000T0L Vishay Precision Group | 45 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 6 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0101442R000T0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 1 ppm/°C | - | 442 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y078620K0000T0L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | Radial | 1 ppm/°C | - | 20 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | 2.67 mm | Not | - | 3.81 mm | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y14680R50000C9L Vishay Precision Group | 50 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.25 % | 4 | - | 0.2 ppm/°C | - | 500 mΩ | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 20.3962 mm | 40.005 mm | 7.0104 mm | ||
![]() Y00071K60000T9L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 2 ppm/°C | - | 1.6 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0926250R000T0L Vishay Precision Group | 30 |
| - | TO-220-4 | Vishay Precision Group Foil Resistors | 5 | Vishay Precision Group | + 150 C | - 55 C | PCB Mount | N | - | 0.042329 oz | 300 V | - | VPR221 | 0.01 % | - | - | 2 PPM / C | Metal Foil | 250 Ohms | - | - | - | Resistors | 8 W | - | Metal Foil | - | - | Radial | - | 5.08 mm | 0.76 mm | Metal Foil Resistors | - 55 C to + 150 C | Metal Foil Resistors General Purpose | - | Metal Foil Resistors - Through Hole | 15.62 mm | 10.16 mm | 3.81 mm | ||
![]() Y0007428R000B0L Vishay Precision Group | 47 |
| - | - | Vishay Precision Group Foil Resistors | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | N | Bulk Metal Foil | 0.021164 oz | 300 V | Bulk | S | 0.1 % | - | - | 2 PPM / C | Metal Foil | 428 Ohms | - | - | - | Resistors | 600 mW | - | Metal Foil | - | - | Radial | - | 3.81 mm | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() Y0007120R200T9L Vishay Precision Group | 47 |
| - | - | Vishay Precision Group Foil Resistors | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | Bulk Metal Foil | - | 300 V | Bulk | S | 0.01 % | - | - | 2 PPM / C | - | 120.2 Ohms | - | - | - | Resistors | 600 mW | - | Metal Foil | - | - | Radial | - | 3.81 mm | - | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() Y0011230R000D0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.5 % | 2 | - | 2 ppm/°C | - | 230 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y0012500K000Q9L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.02 % | 2 | - | 2 ppm/°C | - | 500 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 20.828 mm | 4.064 mm | ||
![]() Y4078100K000V9L Vishay Precision Group | 2248 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.005 % | 2 | - | 0 ppm/°C | - | 100 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0007400R000B9L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | - | 2 ppm/°C | - | 400 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y144513K5700T0L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | - | 0.2 ppm/°C | - | 13.57 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm |