- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y078620R0000Q9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.02 % | 2 | 1 ppm/°C | - | 20 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y146810R0000F9L Vishay Precision Group | 26 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 1 % | 4 | 0.2 ppm/°C | - | 10 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | - | 20.3962 mm | 40.005 mm | 7.0104 mm | ||
![]() Y0090150R000B9L Vishay Precision Group | 17 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 2 | 0.2 ppm/°C | - | 150 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 25.4 mm | - | ||
![]() Y006255K7100T0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.01 % | 2 | 1 ppm/°C | - | 55.71 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0011500K000T0L Vishay Precision Group | 29 |
| - | Vishay Precision Group Foil Resistors | 50 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | N | 0.049384 oz | 350 V | Bulk | S104D | 0.01 % | - | 2 PPM / C | Metal Foil | 500 kOhms | - | - | - | Resistors | 1 W | - | Metal Foil | Radial | 10.16 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 10.49 mm | 14.61 mm | 4.06 mm | ||
![]() Y0011150K000B0L Vishay Precision Group | In Stock | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | 350 V | - | S104D | 0.1 % | - | 2 PPM / C | Metal Foil | 150 kOhms | - | - | - | Resistors | 1 W | - | Metal Foil | Radial | 10.16 mm | Metal Foil Resistors | - | Metal Foil Resistors General Purpose | - | - | 10.49 mm | 14.61 mm | 4.06 mm | ||
![]() Y00788K00000B0L Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 0 ppm/°C | - | 8 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0101490R000F9L Vishay Precision Group | 20 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 1 % | 2 | 1 ppm/°C | - | 490 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y00585K00000F0L Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 1 % | 2 | 8 ppm/°C | - | 5 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y60714K70000B0L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 0.2 ppm/°C | - | 4.7 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y16081R70000B9L Vishay Precision Group | 29 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.1 % | 4 | 0.2 ppm/°C | - | 1.7 Ω | 150 °C | -55 °C | Metal Foil | - | - | 2 W | - | - | - | - | - | - | Moisture Resistant | - | 13.0048 mm | 31.496 mm | 4.4958 mm | ||
![]() Y00625K52675T9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 2 | 1 ppm/°C | - | 5.52675 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0007900R000T0L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | - | 900 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y1468100R000T9L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 0.01 % | 4 | 0.2 ppm/°C | - | 100 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | - | 20.3962 mm | 40.005 mm | 7.0104 mm | ||
![]() Y00073R30000F9L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | 2 | 2 ppm/°C | - | 3.3 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y007880K0000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.1 % | 2 | 0 ppm/°C | - | 80 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y144512K4800T0L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 0.2 ppm/°C | - | 12.48 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0101480R000F9L Vishay Precision Group | 30 |
| - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 1 % | 2 | 1 ppm/°C | - | 480 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y000721K25000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | - | 21.25 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0793540R000T0L Vishay Precision Group | 23 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | - | 540 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm |