- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00789K90000B0L Vishay Precision Group | 37 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 0 ppm/°C | 9.9 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0058619R000B0L Vishay Precision Group | 42 |
| - | - | - | Non-Compliant | Bulk | 0.1 % | 2 | 8 ppm/°C | 619 Ω | 150 °C | -55 °C | Metal Foil | 150 mW | - | - | 12.7 mm | - | - | ||
![]() Y010175K0000B9L Vishay Precision Group | 42 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 1 ppm/°C | 75 kΩ | 175 °C | -55 °C | Metal Foil | 500 mW | Moisture Resistant | 10.4902 mm | 14.605 mm | 4.064 mm | - | ||
![]() Y0786250R000T0L Vishay Precision Group | In Stock | - | - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 1 ppm/°C | 250 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00629K00000V9L Vishay Precision Group | 23 |
| - | - | - | Compliant | Bulk | 0.005 % | 2 | 1 ppm/°C | 9 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00789K09000B9L Vishay Precision Group | 15 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 0 ppm/°C | 9.09 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y14681R13640B9L Vishay Precision Group | 42 |
| - | - | - | Compliant | Bulk | 0.1 % | 4 | 0.2 ppm/°C | 1.1364 Ω | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 20.3962 mm | 40.005 mm | 7.0104 mm | - | ||
![]() Y0075600R000B9L Vishay Precision Group | 34 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 600 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00629K50000V0L Vishay Precision Group | 42 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 1 ppm/°C | 9.5 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y1751100R000V0L Vishay Precision Group | 5 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 0.2 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | 500 mW | - | - | 25.4 mm | - | - | ||
![]() Y000742K0000B0L Vishay Precision Group | 25 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 42 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00125K87700V0L Vishay Precision Group | 46 |
| - | - | - | Non-Compliant | Bulk | 0.005 % | 2 | 2 ppm/°C | 5.877 kΩ | 175 °C | -55 °C | Metal Foil | 750 mW | Moisture Resistant | 10.4902 mm | 20.828 mm | 4.064 mm | - | ||
![]() Y00755K00500T9L Vishay Precision Group | 1030 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 8 ppm/°C | 5.005 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y4078119R400V9L Vishay Precision Group | 37 |
| - | - | - | Compliant | - | 0.005 % | 2 | 0 ppm/°C | 119.4 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y16901R00000F0L Vishay Precision Group | 46 |
| - | Lead, Tin | Through Hole | Compliant | Bulk | 1 % | 4 | 0.2 ppm/°C | 1 Ω | 150 °C | -55 °C | Metal Foil | 8 W | Moisture Resistant | 21.463 mm | 10.16 mm | 3.81 mm | No | ||
![]() Y09590R06500F9L Vishay Precision Group | In Stock | - | - | - | - | Compliant | Bulk | 1 % | 4 | 5 ppm/°C | 65 mΩ | 150 °C | -55 °C | Metal Foil | 3 W | Moisture Resistant | 27.0002 mm | 34.036 mm | 5.334 mm | - | ||
![]() Y0090200K000F9L Vishay Precision Group | 34 |
| - | - | - | Compliant | Bulk | 1 % | 2 | 0.2 ppm/°C | 200 kΩ | 175 °C | -55 °C | Metal Foil | 500 mW | - | - | 25.4 mm | - | - | ||
![]() Y0793538R970B9L Vishay Precision Group | 42 |
| - | - | - | Compliant | Bulk | 0.1 % | 2 | 2 ppm/°C | 538.97 Ω | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y0077100K000T0L Vishay Precision Group | 42 |
| - | - | - | Non-Compliant | Bulk | 0.01 % | 2 | 2 ppm/°C | 100 kΩ | 150 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 10.922 mm | 11.049 mm | 4.699 mm | - | ||
![]() Y14451K00000T9L Vishay Precision Group | 42 |
| - | - | - | Compliant | Bulk | 0.01 % | 2 | 0.2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | 300 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - |