- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y007810K0000V0L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.005 % | 2 | 0 ppm/°C | 10 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0007505R050T9L Vishay Precision Group | 34 |
| - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | S | - | - | - | - | - | - | - | Resistors | - | - | Metal Foil | Radial | - | Metal Foil Resistors | - | - | - | - | - | - | - | - | ||
![]() Y07852K50000T9L Vishay Precision Group | 23 | - | - | - | - | Vishay Precision Group Foil Resistors | 25 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | Bulk Metal | 0.021164 oz | 300 V | Bulk | S | 0.01 % | - | 2 PPM / C | 2.5 kOhms | - | - | - | Resistors | 600 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | - | ||
![]() Y0062499R000T9L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 1 ppm/°C | 499 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y07934K75000B0L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 4.75 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y000719K2000T9L Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 19.2 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y079334R0000B9L Vishay Precision Group | 32 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 34 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | - | ||
![]() Y00757K50000A9L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.05 % | 2 | 8 ppm/°C | 7.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y005823K3130T0L Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 8 ppm/°C | 23.313 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y0007111K000B0L Vishay Precision Group | 49 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 111 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 200 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0062533R000V0L Vishay Precision Group | 7 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.005 % | 2 | 1 ppm/°C | 533 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0078178R000F0L Vishay Precision Group | 27 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | 0 ppm/°C | 178 Ω | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y00071K00000Q9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.02 % | 2 | 2 ppm/°C | 1 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y1622110R000F9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | 0.2 ppm/°C | 110 Ω | 150 °C | -55 °C | Metal Foil | - | - | 8 W | - | - | - | - | - | - | Moisture Resistant | - | 21.463 mm | 10.16 mm | 3.81 mm | - | ||
![]() Y0058300R000B9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 8 ppm/°C | 300 Ω | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() Y144280K0000T0L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | 80 kΩ | 155 °C | -55 °C | Metal Foil | - | - | 250 mW | - | - | - | - | - | - | - | - | 8.001 mm | 7.493 mm | 2.4892 mm | - | ||
![]() Y006225R0000F0L Vishay Precision Group | 27 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | 1 ppm/°C | 25 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | No | ||
![]() Y0062480R000B9L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 1 ppm/°C | 480 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000712R9000A0L Vishay Precision Group | 36 |
| - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.05 % | 2 | 2 ppm/°C | 12.9 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0011470R000B9L Vishay Precision Group | 15 |
| - | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | 470 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | - |