- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Power Dissipation (Max) | Packaging | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Packing Method | Depth | Construction | Resistor Type | Military Standard | Reference Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y008938K3000TR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | Tape & Reel (TR) | 0.01% | - | 2 | - | - | 5 ppm/°C | 38.3kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y118913K0640TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.01% | - | 2 | - | - | 2 ppm/°C | 13.064kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y00893K16000BP0L Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | - | - | 0.1% | - | - | - | - | - | 3.16kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 8.28mm | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() Y118914K9140TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.01% | - | 2 | - | - | 2 ppm/°C | 14.914kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y008941K2000TP0L Vishay Precision Group | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 175°C | -55°C | - | - | 0.01% | e0 | 2 | - | EAR99 | 5 ppm/°C | 41200Ohm | Tin/Lead (Sn/Pb) | - | - | - | PRECISION, NON INDUCTIVE | BULK | - | Rectangular | FIXED RESISTOR | - | MIL-PRF-55182/9 | 0.3W | - | 25.4mm | 300V | 3.81mm | 0.635 mm | 125°C | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089332R000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00894K02000VR23R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.005% | - | 2 | - | - | 5 ppm/°C | 4.02kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y00891K43000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() RNC90Y10K700BM Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | - | - | 0.1% | - | - | - | - | - | 10.7kOhm | - | 175°C | -55°C | Metal Foil | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y0089800R000VP0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118919K9560TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.01% | - | 2 | - | - | 2 ppm/°C | 19.956kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y00894K02000VR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.005% | - | 2 | - | - | 5 ppm/°C | 4.02kOhm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y008932R4000AR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.05% | - | 2 | - | - | 5 ppm/°C | 32.4Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y008918K2000TR0L Vishay Precision Group | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | Bulk | 0.01% | - | - | Radial | - | - | 18.2kOhm | - | 175°C | -55°C | Metal Foil | - | - | 2.67mm | - | - | MIL-PRF-55182 | - | - | 3.81mm | - | - | - | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() Y00891K75000TR0L Vishay Precision Group | In Stock | - | - | - | - | Molded | - | - | - | - | - | - | Bulk | 0.01% | - | - | Radial | - | - | 1.75kOhm | - | 175°C | -55°C | Metal Foil | - | - | 2.67mm | - | - | MIL-PRF-55182 | - | - | 3.81mm | - | - | - | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() Y008918K7000BR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008932R4000VR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.005% | - | 2 | - | - | 5 ppm/°C | 32.4Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y008918K2000TR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008918K2000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y1189100R500AR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | - | - | 600mW | - | 0.05% | - | 2 | - | - | 2 ppm/°C | 100.5Ohm | - | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant |