- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Subcategory | Power Rating | Max Power Dissipation | Technology | Termination Style | Lead Spacing | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y401211R1600B0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 11.16 Ω | 175 °C | -55 °C | Metal Foil | - | - | 750 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 22.606 mm | 3.5052 mm | ||
![]() Y0058475R000F0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 1 % | 2 | 8 ppm/°C | - | 475 Ω | 150 °C | -55 °C | Metal Foil | - | - | 150 mW | - | - | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() Y0101184K690V0L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.005 % | 2 | 1 ppm/°C | - | 184.69 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y00115R00000B9L Vishay Precision Group | 24 |
| - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 5 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y0793910R000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 910 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y006268R1000T14L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 1 ppm/°C | - | 68.1 Ω | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y07935K72000B0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 5.72 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y00079K50000F9L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 1 % | 2 | 2 ppm/°C | - | 9.5 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y0101166K700B9L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 1 ppm/°C | - | 166.7 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y000716K3500B9L Vishay Precision Group | 9 |
| - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.1 % | 2 | 2 ppm/°C | - | 16.35 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00071K00000T9L Vishay Precision Group | 81 | - | - | Vishay Precision Group Foil Resistors | 1 | Vishay Precision Group | + 125 C | - 55 C | PCB Mount | Details | Bulk Metal Foil | 0.021164 oz | 300 V | Bulk | S | 0.01 % | - | 2 PPM / C | Metal Foil | 1 kOhms | - | - | - | Resistors | 600 mW | - | Metal Foil | Radial | 3.81 mm | Metal Foil Resistors | - 55 C to + 125 C | High Precision Metal Foil Resistors | - | Metal Foil Resistors - Through Hole | 8.28 mm | 7.62 mm | 2.67 mm | ||
![]() Y00626K34000B9L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 1 ppm/°C | - | 6.34 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y000716K4240T0L Vishay Precision Group | 11 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.01 % | 2 | 2 ppm/°C | - | 16.424 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y079360K0000B0L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 2 ppm/°C | - | 60 kΩ | 175 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.4892 mm | ||
![]() Y0078100K000B0L Vishay Precision Group | 41 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.1 % | 2 | 0 ppm/°C | - | 100 kΩ | 150 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 11.43 mm | 10.541 mm | 4.1148 mm | ||
![]() Y0007350R000V9L Vishay Precision Group | 40 |
| - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.005 % | 2 | 2 ppm/°C | - | 350 Ω | 125 °C | -55 °C | Metal Foil | - | - | 600 mW | - | - | - | - | - | - | Moisture Resistant | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y00751K49000T219L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 0.01 % | 2 | 8 ppm/°C | - | 1.49 kΩ | 125 °C | -55 °C | Metal Foil | - | - | 300 mW | - | - | - | - | - | - | - | - | 8.5344 mm | 7.62 mm | 2.667 mm | ||
![]() Y001169R0000D0L Vishay Precision Group | 48 |
| - | - | - | - | - | - | - | Non-Compliant | - | - | - | Bulk | - | 0.5 % | 2 | 2 ppm/°C | - | 69 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm | ||
![]() Y1467200R000B9L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.1 % | 4 | 0.2 ppm/°C | - | 200 Ω | 150 °C | -55 °C | Metal Foil | - | - | 3 W | - | - | - | - | - | - | Moisture Resistant | - | 26.0096 mm | 34.0106 mm | 5.334 mm | ||
![]() Y0011100R000A9L Vishay Precision Group | 37 |
| - | - | - | - | - | - | - | Compliant | - | - | - | Bulk | - | 0.05 % | 2 | 2 ppm/°C | - | 100 Ω | 175 °C | -55 °C | Metal Foil | - | - | 500 mW | - | - | - | - | - | - | Moisture Resistant | - | 10.4902 mm | 14.605 mm | 4.064 mm |