- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Power Dissipation (Max) | Packaging | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Packing Method | Construction | Resistor Type | Military Standard | Working Voltage | Lead Spacing | Lead Diameter | Features | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC90Y28K000FR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | - | 1% | - | - | - | 28kOhm | 175°C | -55°C | Metal Foil | - | - | - | - | MIL-PRF-55182 | - | - | - | - | 8.28mm | 7.62mm | - | - | Non-RoHS Compliant | ||
![]() Y0089120K000TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | 2 | - | 5 ppm/°C | 120kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y00892K49000AR1R Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.05% | 2 | - | 5 ppm/°C | 2.49kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y008949R9000FM0L Vishay Precision Group | In Stock | - | - | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | 600mW | - | 1% | 2 | EAR99 | 5 ppm/°C | 49.9Ohm | 125°C | -55°C | Metal Foil | PRECISION, NON INDUCTIVE | BULK | Rectangular | FIXED RESISTOR | - | 300V | 3.81mm | 0.635 mm | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y118919K7690TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | 2 | - | 2 ppm/°C | 19.769kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() RNC90Y15R000FR Vishay Precision Group | In Stock | - | - | Lead, Tin | Through Hole | Molded | - | - | - | - | Bulk | 1% | - | - | - | 15Ohm | 175°C | -55°C | Metal Foil | - | - | - | - | MIL-PRF-55182 | - | - | - | - | 8.28mm | 7.62mm | - | No | Non-RoHS Compliant | ||
![]() Y008934K8000FR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008934R8000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00897K06000TR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00892K49900TR0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | 2 | - | 5 ppm/°C | 2.499kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y008911K8000BM0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y0089150R000FM13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 1% | 2 | - | 5 ppm/°C | 150Ohm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y0089150R000TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | 2 | - | 5 ppm/°C | 150Ohm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y00892K32000BR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y118918K2410TR13L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.01% | 2 | - | 2 ppm/°C | 18.241kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | Non-RoHS Compliant | ||
![]() Y00892K30000TR13L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y008912K1000FR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y00892K61000BM0L Vishay Precision Group | In Stock | - | - | - | - | Radial | - | - | - | 600mW | - | 0.1% | 2 | - | 5 ppm/°C | 2.61kOhm | 125°C | -55°C | Metal Foil | - | - | - | - | - | - | - | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | - | RoHS Compliant | ||
![]() Y008916K9000BP18L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() Y11898K25000BR0L Vishay Precision Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant |