- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Number of Terminations
- RoHS
- Packaging
- Length
- Features
- Max Operating Temperature
- Min Operating Temperature
- Max Power Dissipation
Attribute column
Manufacturer
Vishay Precision Group Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Power Dissipation (Max) | RoHS | Packaging | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Max Power Dissipation | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y00893K09100TR0L Vishay Precision Group | In Stock | - | - | Radial | 600mW | - | - | 0.01% | 2 | 5 ppm/°C | 3.091kOhm | 125°C | -55°C | Metal Foil | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | RoHS Compliant | ||
![]() Y00893K35840TR13L Vishay Precision Group | In Stock | - | - | Radial | 600mW | - | - | 0.01% | 2 | 5 ppm/°C | 3.3584kOhm | 125°C | -55°C | Metal Foil | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y118915K2070TR1R Vishay Precision Group | In Stock | - | - | Radial | 600mW | - | Tape & Reel (TR) | 0.01% | 2 | 2 ppm/°C | 15.207kOhm | 125°C | -55°C | Metal Foil | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y00893K05280TR13L Vishay Precision Group | In Stock | - | - | Radial | 600mW | - | - | 0.01% | 2 | 5 ppm/°C | 3.0528kOhm | 125°C | -55°C | Metal Foil | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y008939K0640TR13L Vishay Precision Group | In Stock | - | - | Radial | 600mW | - | - | 0.01% | 2 | 5 ppm/°C | 39.064kOhm | 125°C | -55°C | Metal Foil | - | Moisture Resistant | 8.5344mm | 7.62mm | 2.667mm | Non-RoHS Compliant | ||
![]() Y00621K38506B9L Vishay Precision Group | 16 |
| - | - | - | Compliant | - | 0.1 % | 2 | 1 ppm/°C | 1.38506 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0786402R000T9L Vishay Precision Group | 14 |
| - | - | - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 402 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0786648R000T9L Vishay Precision Group | 17 |
| - | - | - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 648 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00624K99000B9L Vishay Precision Group | 17 |
| - | - | - | Compliant | - | 0.1 % | 2 | 1 ppm/°C | 4.99 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y4078136K200T9L Vishay Precision Group | 34 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0 ppm/°C | 136.2 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y0786115R540T9L Vishay Precision Group | 50 |
| - | - | - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 115.54 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y000745K9000B9L Vishay Precision Group | 50 |
| - | - | - | Compliant | - | 0.1 % | 2 | 2 ppm/°C | 45.9 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y007556K0000B9L Vishay Precision Group | 16 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 56 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y407810K0000T9L Vishay Precision Group | 50 |
| - | - | - | Compliant | - | 0.01 % | 2 | 0 ppm/°C | 10 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 11.43 mm | 10.541 mm | 4.1148 mm | - | ||
![]() Y007559K0000T9L Vishay Precision Group | 50 |
| - | - | - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 59 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y00756K17500B9L Vishay Precision Group | 50 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 6.175 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y078625K0000T9L Vishay Precision Group | 30 |
| - | - | - | Compliant | - | 0.01 % | 2 | 1 ppm/°C | 25 kΩ | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0786100R000V0L Vishay Precision Group | 28 |
| - | - | - | Compliant | - | 0.005 % | 2 | 1 ppm/°C | 100 Ω | 125 °C | -55 °C | Metal Foil | 600 mW | Moisture Resistant | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y078940K0000T9L Vishay Precision Group | 8 |
| - | - | - | Compliant | - | 0.01 % | 2 | 8 ppm/°C | 40 kΩ | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - | ||
![]() Y0789139R000B9L Vishay Precision Group | 10 |
| - | - | - | Compliant | - | 0.1 % | 2 | 8 ppm/°C | 139 Ω | 125 °C | -55 °C | Metal Foil | 300 mW | - | 8.5344 mm | 7.62 mm | 2.667 mm | - |